Status: | Active |
---|---|
Series: | NSR05F40NX |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
1,200
in stock
|
Buy Now | |
element14
from US$0.11
|
1,200
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Forward Voltage Drop (VF) |
Benefits |
---|
Better efficiency |
Applications |
---|
Reverse Voltage & Current Protection |
End Products |
---|
Portable/Consumer Products |
Description | NSR05F40NX, DSN2 0402 Schottky Diode 40V 0.5 A |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 40 |
VF Max (V) | 0.46 |
IRM Max (µA) | 15 |
IO(rec) Max (A) | 0.5 |
IFSM Max (A) | 10 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | DSN-2 |
Diode, Schottky, Aec-Q101, 40V, Dsn | Newark Electronics |
DIODE, SCHOTTKY, AEC-Q101, 40V, DSN | element14 |
0402 FC SCHOTTKY DIODES | Future Electronics |
Diode Schottky 40V 0.5A 2-Pin DSN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NSVR05F40NXT5G?
Additional datasheets, footprints and schematics for NSVR05F40NXT5G are listed on our Part Details page. You can also find images and similar parts to NSVR05F40NXT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSVR05F40NXT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSVR05F40NXT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSVR05F40NXT5G fall under?
The NSVR05F40NXT5G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NSVR05F40NXT5G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSVR05F40NXT5G you can contact the distributor directly for product support, shipping queries etc.
Is the NSVR05F40NXT5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSVR05F40NXT5G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NSVR05F40NXT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSVR05F40NXT5G often in real-time on the comparison pages.
What if I can't find stock of NSVR05F40NXT5G?
You can fill out our help required form which you can use to request a quote for NSVR05F40NXT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.