Status: | Active |
---|---|
Series: | NSR0240V2T1G |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
8,925
in stock
|
Buy Now | |
element14
from US$0.07
|
9,075
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
8,925
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Very Low Forward Voltage Drop - 480 mV @ 100 mA |
Low Reverse Current - 0.2 uA @ 25 V VR |
250 mA of Continuous Forward Current |
Power Dissipation of 200 mW with Minimum Trace |
Very High Switching Speed |
Low Capacitance - CT = 4 pF |
This is a Pb-Free Device |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC Qualified and PPAP Capable |
Applications |
---|
LCD and Keypad Backlighting |
Buck and Boost dc-dc Converters |
Clamping & Protection |
MP3 Players |
Notebook PCs & PDAs |
End Products |
---|
Camera Photo Flash |
Reverse Voltage and Current Protection |
Mobile Handsets |
Digital Cameras and Camcorders |
GPS |
Description | NSR0240V2T1G |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 40 |
VF Max (V) | 0.7 |
IRM Max (µA) | 0.55 |
IO(rec) Max (A) | 0.25 |
IFSM Max (A) | 1 |
trr Max (ns) | 3 |
Cj Max (pF) | 4 |
Package Type | SOD-523-2 |
DIODE, SCHOTTKY, AEC-Q101, 40V, SOD-523 | element14 |
Diode, Schottky, Aec-Q101, 40V, Sod-523 | Newark Electronics |
Diode Schottky 40V 0.25A 2-Pin SOD-523 T/R | Avnet America |
Rectifier Diode Schottky 0.25A 3ns Automotive 2-Pin | Future Electronics |
Where can I find additional details, specifications and documents for a NSVR0240V2T1G?
Additional datasheets, footprints and schematics for NSVR0240V2T1G are listed on our Part Details page. You can also find images and similar parts to NSVR0240V2T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSVR0240V2T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSVR0240V2T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSVR0240V2T1G fall under?
The NSVR0240V2T1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NSVR0240V2T1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSVR0240V2T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSVR0240V2T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSVR0240V2T1G have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and Future Electronics have stock available or on a lead time for NSVR0240V2T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSVR0240V2T1G often in real-time on the comparison pages.
What if I can't find stock of NSVR0240V2T1G?
You can fill out our help required form which you can use to request a quote for NSVR0240V2T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.