Status: | Active |
---|---|
Series: | NSVP249SDSF3 |
RoHS: | Compliant |
AEC-Q101 qualified and PPAP capable |
Pb-Free, Halogen Free and RoHS Compliance |
Series connection of 2 elements in a small-size package |
MCP3 package is pin-compatible with SC-70 |
Small Interterminal Capacitance (C = 0.23 pF typ) |
Small Forward Series Resistance (rs = 4.5 Ω max) |
Benefits |
---|
Suitable for Automotive Applications |
Environmental Consideration |
Improving the mounting efficiency greatly. |
Substitution from SC-70 is possible |
Suitable for Level detector |
Suitable for UHF band |
Applications |
---|
Auto Gain Control for Automotive Radio Antenna |
Automotive Radio Tuner |
End Products |
---|
Automotive Antenna |
Description | NSVP249SDSF3 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Type | PIN |
Configuration | Dual Series |
VR Min (V) | 50 |
VF Max (V) | 0.92 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.05 |
Cj (pF) | 0.23 |
RS Max (Ω) | 4.5 |
Package Type | SC-70 / MCP3 |
PIN Diode 4.5Ohm SC70 | RS |
Pin Di Series Rs 4.5 Ohm/Reel |Onsemi NSVP249SDSF3T1G | Newark Electronics |
Dual series PIN Diode for VHF/UHF and AGC 50 V 0.1 µA 3-Pin SC-70 T/R | Avnet America |
PIN DIODE, AEC-Q101, 50V, 0.05A, SC-70-3 | element14 |
Where can I find additional details, specifications and documents for a NSVP249SDSF3T1G?
Additional datasheets, footprints and schematics for NSVP249SDSF3T1G are listed on our Part Details page. You can also find images and similar parts to NSVP249SDSF3T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSVP249SDSF3T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSVP249SDSF3T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSVP249SDSF3T1G fall under?
The NSVP249SDSF3T1G is listed under Discrete & Power Modules > RF Diodes.
Can I view similar or alternative parts?
You can view similar parts to NSVP249SDSF3T1G when available in the RF Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSVP249SDSF3T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSVP249SDSF3T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSVP249SDSF3T1G have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NSVP249SDSF3T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSVP249SDSF3T1G often in real-time on the comparison pages.
What if I can't find stock of NSVP249SDSF3T1G?
You can fill out our help required form which you can use to request a quote for NSVP249SDSF3T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.