Status: | Active |
---|---|
Series: | MUN5111DW1 |
RoHS: | Compliant |
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Description | MUN5111DW1 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | Dual PNP |
IC Continuous (A) | 0.1 |
V(BR)CEO Min (V) | 50 |
hFE Min | 35 |
R1 (kΩ) | 10 |
R2 (kΩ) | 10 |
R1/R2 Typ | 1 |
Vi(off) Max (V) | 0.8 |
Vi(on) Min (V) | 2.5 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
SCHOTTKY RECTIFIER DIODES | Farnell |
Dual Pnp Bipolar Digital Transistor (Brt)/Reel Rohs Compliant: Yes |Onsemi NSVMUN5111DW1T3G | Newark Electronics |
MUN5111DW1 Series 50 V 100 mA Dual PNP Bias Resistor Transistor - SOT-363 | Future Electronics |
Trans Digital BJT PNP 50V 100mA 6-Pin SOT-363 T/R | Avnet America |
TRANS, AEC-Q101, DUAL PNP, -50V, SOT-363 | element14 |
Transistor Digital BJT Dual PNP 50V 100mA 6-Pin SOT-363 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a NSVMUN5111DW1T3G?
Additional datasheets, footprints and schematics for NSVMUN5111DW1T3G are listed on our Part Details page. You can also find images and similar parts to NSVMUN5111DW1T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSVMUN5111DW1T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSVMUN5111DW1T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSVMUN5111DW1T3G fall under?
The NSVMUN5111DW1T3G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to NSVMUN5111DW1T3G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSVMUN5111DW1T3G you can contact the distributor directly for product support, shipping queries etc.
Is the NSVMUN5111DW1T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSVMUN5111DW1T3G have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NSVMUN5111DW1T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSVMUN5111DW1T3G often in real-time on the comparison pages.
What if I can't find stock of NSVMUN5111DW1T3G?
You can fill out our help required form which you can use to request a quote for NSVMUN5111DW1T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.