Status: | Active |
---|---|
Series: | MMBTH10L |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
No stock
|
Buy Now | |
Farnell
from US$0.10
|
386,000
in stock
|
Buy Now | |
element14
from US$0.11
|
1,637
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Miniature SOT-23 Surface Mount Package Saves Board Space |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBTH10L |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | NPN |
VCEO(sus) Min (V) | 25 |
hFE Min | 60 |
PTM Max (W) | 0.3 |
fT Min (MHz) | 650 |
Package Type | SOT-23-3 |
SCHOTTKY RECTIFIER DIODES | Farnell |
TRANS, BIPOL, AEC-Q101, NPN, 25V, SOT-23 | element14 |
Transistor NPN 25V VHF/UHF Auto SOT23 | RS |
Npn Bipolar Transistor/Reel Rohs Compliant: Yes |Onsemi NSVMMBTH10LT1G | Newark Electronics |
Trans GP BJT NPN 25V 3-Pin SOT-23 T/R - Tape and Reel | Future Electronics |
Trans GP BJT NPN 25V 3-Pin SOT-23 T/R | Avnet America |
ON Semi NSVMMBTH10LT1G NPN RF Bipolar Transistor, 0.5 A, 25 V, 3-Pin SOT-23 | ON Semiconductor NSVMMBTH10LT1G | RS Americas |
Where can I find additional details, specifications and documents for a NSVMMBTH10LT1G?
Additional datasheets, footprints and schematics for NSVMMBTH10LT1G are listed on our Part Details page. You can also find images and similar parts to NSVMMBTH10LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSVMMBTH10LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSVMMBTH10LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSVMMBTH10LT1G fall under?
The NSVMMBTH10LT1G is listed under Discrete & Power Modules > RF Transistors.
Can I view similar or alternative parts?
You can view similar parts to NSVMMBTH10LT1G when available in the RF Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSVMMBTH10LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSVMMBTH10LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSVMMBTH10LT1G have stock available?
Authorised distributors including Farnell, element14, RS, Newark Electronics and Future Electronics have stock available or on a lead time for NSVMMBTH10LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSVMMBTH10LT1G often in real-time on the comparison pages.
What if I can't find stock of NSVMMBTH10LT1G?
You can fill out our help required form which you can use to request a quote for NSVMMBTH10LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.