Status: | Active |
---|---|
Series: | NSVF6003SB6 |
RoHS: | Compliant |
AEC-Q101 qualified and PPAP capable |
Pb-Free, Halogen Free and RoHS compliance |
High Current (IC = 150 mA) |
Ultra miniature and thin 6 pin package |
Large Collector Dissipation (800 mW) |
High Gain (fT = 7 GHz typ) |
Benefits |
---|
Suitable for automotive applications |
Environmental consideration |
Realize a low distorted characteristic |
Superior heat radiation characteristics |
Enable movement under the high temperature environment |
Applications |
---|
Low Noise Amplifier |
TV for Automotive |
End Products |
---|
Car FM Radio |
Description | NSVF6003SB6 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 0.15 |
VCEO(sus) Min (V) | 12 |
hFE Min | 100 |
hFE Max | 180 |
PTM Max (W) | 0.8 |
fT Min (MHz) | 7000 |
NF Typ. (dB) | 1.8 |
|S21e| 2 Typ. (dB) | 9 |
Package Type | CPH-6 |
SCHOTTKY RECTIFIER DIODES | Farnell |
Transistor, Rf, Npn, 12V, 0.15A, Cph-6 | Newark Electronics |
TRANSISTOR, RF, NPN, 12V, 0.15A, CPH-6 | element14 |
Transistor RF BJT NPN 12V 150mA 6-Pin CPH T/R | Avnet America |
Where can I find additional details, specifications and documents for a NSVF6003SB6T1G?
Additional datasheets, footprints and schematics for NSVF6003SB6T1G are listed on our Part Details page. You can also find images and similar parts to NSVF6003SB6T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSVF6003SB6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSVF6003SB6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSVF6003SB6T1G fall under?
The NSVF6003SB6T1G is listed under Discrete & Power Modules > RF Transistors.
Can I view similar or alternative parts?
You can view similar parts to NSVF6003SB6T1G when available in the RF Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSVF6003SB6T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSVF6003SB6T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSVF6003SB6T1G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for NSVF6003SB6T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSVF6003SB6T1G often in real-time on the comparison pages.
What if I can't find stock of NSVF6003SB6T1G?
You can fill out our help required form which you can use to request a quote for NSVF6003SB6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.