Status: | Active |
---|---|
Series: | BAV23CL |
RoHS: | Compliant |
Prices starting from US$0.05
Moisture Sensitivity Level: 1 Fast Switching Speed Halide-Free Pb-Free |
Applications |
---|
LCD TV Power Supply Industrial |
End Products |
---|
General Purpose Switching Applications |
Description | BAV23CL |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Common Cathode |
VR Min (V) | 250 |
VF Max (V) | 1 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.4 |
trr Max (ns) | 150 |
CD Max (pF) | 5 |
Package Type | SOT-23-3 |
Dual Cpr Cmdty Pbf/Reel |Onsemi NSVBAV23CLT1G | Newark Electronics |
NSVBAV23CL Series 250 V 0.4 A Dual Common Cathode Switching Diode - SOT-23 | Future Electronics |
Diode Switching 250V 0.4A 3-Pin SOT-23 T/R | Avnet America |
DIODE, SMALL SIGNAL, AEC-Q101, 250V | element14 |
Where can I find additional details, specifications and documents for a NSVBAV23CLT1G?
Additional datasheets, footprints and schematics for NSVBAV23CLT1G are listed on our Part Details page. You can also find images and similar parts to NSVBAV23CLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSVBAV23CLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSVBAV23CLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSVBAV23CLT1G fall under?
The NSVBAV23CLT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to NSVBAV23CLT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSVBAV23CLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSVBAV23CLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSVBAV23CLT1G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NSVBAV23CLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSVBAV23CLT1G often in real-time on the comparison pages.
What if I can't find stock of NSVBAV23CLT1G?
You can fill out our help required form which you can use to request a quote for NSVBAV23CLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.