Status: | Active |
---|---|
Series: | BAT54W |
RoHS: | Compliant |
Prices starting from US$0.0285
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0386
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
-
|
Buy Now | |
Future Electronics
from US$0.0316
|
-
|
Buy Now | |
Avnet America
from US$0.0285
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.0299
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Fast Switching Speed |
Extremely Low Forward Voltage Typically with a VF = 350 mV @ IF = 10 mAdc |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
Improved efficiency in switching applications |
Description | BAT54W |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.32 |
IRM Max (µA) | 2 |
IO(rec) Max (A) | 0.2 |
IFSM Max (A) | 0.6 |
trr Max (ns) | 5 |
Cj Max (pF) | 10 |
Package Type | SC-70-3 / SOT-323-3 |
30 V Schottky Diode/Reel |Onsemi NSVBAT54WT1G | Newark Electronics |
NSVBAT54 Series 30 V 200 mA Surface Mount Schottky Barrier Diode - SOT-323 | Future Electronics |
Diode Schottky 30V 0.2A 3-Pin SC-70 T/R | Avnet America |
DIODE, SCHOTTKY, AEC-Q101, 30V, SOT-323 | Farnell |
Where can I find additional details, specifications and documents for a NSVBAT54WT1G?
Additional datasheets, footprints and schematics for NSVBAT54WT1G are listed on our Part Details page. You can also find images and similar parts to NSVBAT54WT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSVBAT54WT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSVBAT54WT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSVBAT54WT1G fall under?
The NSVBAT54WT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NSVBAT54WT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSVBAT54WT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSVBAT54WT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSVBAT54WT1G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NSVBAT54WT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSVBAT54WT1G often in real-time on the comparison pages.
What if I can't find stock of NSVBAT54WT1G?
You can fill out our help required form which you can use to request a quote for NSVBAT54WT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.