Status: | Active |
---|---|
Series: | BAT54SW |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Avnet Silica
-
|
294,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now |
Extremely Fast Switching Speed |
Low Forward Voltage 0.35 Volts (Typ) @ IF = 10 mAdc |
Pb-Free Package is Available |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC Qualified and PPAP Capable |
Description | BAT54SW |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Series |
VRRM Min (V) | 30 |
VF Max (V) | 0.32 |
IRM Max (µA) | 2 |
IO(rec) Max (A) | 0.2 |
IFSM Max (A) | 0.6 |
trr Max (ns) | 5 |
Cj Max (pF) | 10 |
Package Type | SC-70-3 / SOT-323-3 |
Small Signal Schottky Diode, Dual Series, 30 V, 200 mA, 800 mV, 600 mA, 125 �C, SOT-323, 3 Pins | Avnet Silica |
30 V Schottky Diode, Dual, Series/Reel |Onsemi NSVBAT54SWT1G | Newark Electronics |
NSVBAT54S Series 30 V 200 mA SMT Dual Series Schottky Barrier Diode - SOT-323 | Future Electronics |
Small Signal Schottky Diode, Dual Series, 30 V, 200 mA, 800 mV, 600 mA, 125 °C, SOT-323, 3 Pins | Avnet America |
DIODE, SCHOTTKY, AEC-Q101, 30V, SOT-323 | element14 |
Where can I find additional details, specifications and documents for a NSVBAT54SWT1G?
Additional datasheets, footprints and schematics for NSVBAT54SWT1G are listed on our Part Details page. You can also find images and similar parts to NSVBAT54SWT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSVBAT54SWT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSVBAT54SWT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSVBAT54SWT1G fall under?
The NSVBAT54SWT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NSVBAT54SWT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSVBAT54SWT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSVBAT54SWT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSVBAT54SWT1G have stock available?
Authorised distributors including Avnet Silica, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NSVBAT54SWT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSVBAT54SWT1G often in real-time on the comparison pages.
What if I can't find stock of NSVBAT54SWT1G?
You can fill out our help required form which you can use to request a quote for NSVBAT54SWT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.