Status: | Active |
---|---|
Series: | BAT54L |
RoHS: | Compliant |
Prices starting from US$0.0341
Extremely Fast Switching Speed |
Low Forward Voltage 0.35 Volts (Typ) @ IF = 10 mAdc |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC Qualified and PPAP Capable |
Description | BAT54L |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.32 |
IRM Max (µA) | 2 |
IO(rec) Max (A) | 0.2 |
IFSM Max (A) | 0.6 |
trr Max (ns) | 5 |
Cj Max (pF) | 10 |
Package Type | SOT-23-3 |
30 V Schottky Diode/Reel |Onsemi NSVBAT54LT1G | Newark Electronics |
NSVBAT54L Series, 30V 0.2A 3-Pin SOT-23 Schottky Diode | Future Electronics |
Diode Schottky 30V 0.2A 3-Pin SOT-23 T/R | Avnet America |
DIODE, SCHOTTKY, AEC-Q101, 30V, SOT-23 | Farnell |
Where can I find additional details, specifications and documents for a NSVBAT54LT1G?
Additional datasheets, footprints and schematics for NSVBAT54LT1G are listed on our Part Details page. You can also find images and similar parts to NSVBAT54LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSVBAT54LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSVBAT54LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSVBAT54LT1G fall under?
The NSVBAT54LT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NSVBAT54LT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSVBAT54LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSVBAT54LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSVBAT54LT1G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Avnet Asia have stock available or on a lead time for NSVBAT54LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSVBAT54LT1G often in real-time on the comparison pages.
What if I can't find stock of NSVBAT54LT1G?
You can fill out our help required form which you can use to request a quote for NSVBAT54LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.