Status: | Active |
---|---|
Series: | NSS60601MZ4 |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
2,330
in stock
|
Buy Now | |
element14
from US$0.24
|
2,330
in stock
|
Buy Now | |
Farnell
from US$0.22
|
2,330
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Collector-Emitter Saturation Voltage |
High DC Current Gain |
High Current-Gain Bandwidth Product |
Superior gain linearity |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
Minimized power loss |
Very low current requirements |
Ideal for high frequency designs |
Minimal distortion |
Applications |
---|
Linear voltage regulation |
Switching regulator |
Linear controls |
Portable devices |
End Products |
---|
Power management for portable devices |
Inductive load driver (e.g. motors, fans, relays) |
Battery chargers |
Computing products |
Description | NSS60601MZ4 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | NPN |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 6 |
VCEO Min (V) | 60 |
VCBO (V) | 100 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | 0.9 |
hFE Min | 120 |
hFE Max | 360 |
fT Min (MHz) | 100 |
PTM Max (W) | 2 |
Package Type | SOT-223-4 / TO-261-4D |
Transistor, Aec-Q101, Npn, 60V, Sot-223 | Newark Electronics |
TRANSISTOR, AEC-Q101, NPN, 60V, SOT-223 | element14 |
NPN Trans. Low Vce(sat) 60V 6A SOT223 | RS |
Trans GP BJT NPN 60V 6A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
ON Semi NSV60601MZ4T1G NPN Bipolar Transistor, 6 A, 60 V SOT-223 | ON Semiconductor NSV60601MZ4T1G | RS Americas |
Where can I find additional details, specifications and documents for a NSV60601MZ4T1G?
Additional datasheets, footprints and schematics for NSV60601MZ4T1G are listed on our Part Details page. You can also find images and similar parts to NSV60601MZ4T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSV60601MZ4T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSV60601MZ4T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSV60601MZ4T1G fall under?
The NSV60601MZ4T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NSV60601MZ4T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSV60601MZ4T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSV60601MZ4T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSV60601MZ4T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for NSV60601MZ4T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSV60601MZ4T1G often in real-time on the comparison pages.
What if I can't find stock of NSV60601MZ4T1G?
You can fill out our help required form which you can use to request a quote for NSV60601MZ4T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.