Status: | Active |
---|---|
Series: | NSI45090JD |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
2,500
in stock
|
Buy Now | |
element14
from US$0.35
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
from US$0.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Robust Power Package: 2.7 Watts, Adjustable up to 160 mA, Wide Operating Voltage Range, Immediate Turn-On, Voltage Surge Suppressing - Protecting LEDs, UL94V0 Certified, SBT (SelfBiased Transistor) Technology, Negative Temperature Coefficient, Eliminates Additional Regulation, These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant. |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Benefits |
---|
High or Low side control |
Applications |
---|
LED Drive, Battery Charging, Contact Wetting |
End Products |
---|
Automotive - Cluster & Central Console Backlighting, Navigation/Audio Systems, Vanity Mirror Light, Car Door Puddle Light, Ambience Lighting, CHMSL, Turn Signals, Side Repeaters, Tail Lamps, Brake Lighting, Trailer lights & Contact Wetting. Display & Signage - Channel letters, Display backlighting, Neon bulb replacements, LED stripes & modules. Architectural lighting Decorative, Task, Exterior, Landscape & Under counter. Computing and Industrial Indicator lamps, Backlights |
Description | NSI45090JD |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
VI Max (V) | 45 |
IO Max (mA) | 160 |
LEDs in Series, Max # | 80 |
LEDs in Parallel, Max # | 16 |
Package Type | DPAK-3 |
Led Driver, Aec-Q101, To-252-3 | Newark Electronics |
LED DRIVER, AEC-Q101, TO-252-3 | element14 |
NSV45090xx Series 45 V 160mA Adjustable Constant Current Regulator & LED Driver | Future Electronics |
LED DRVR 1-CH PWM 0.16A 3-Pin DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a NSV45090JDT4G?
Additional datasheets, footprints and schematics for NSV45090JDT4G are listed on our Part Details page. You can also find images and similar parts to NSV45090JDT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSV45090JDT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSV45090JDT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSV45090JDT4G fall under?
The NSV45090JDT4G is listed under Power Management > LED Drivers > Linear LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to NSV45090JDT4G when available in the Linear LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSV45090JDT4G you can contact the distributor directly for product support, shipping queries etc.
Is the NSV45090JDT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSV45090JDT4G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NSV45090JDT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSV45090JDT4G often in real-time on the comparison pages.
What if I can't find stock of NSV45090JDT4G?
You can fill out our help required form which you can use to request a quote for NSV45090JDT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.