NSV45060JDT4G LED Drivers by ON Semiconductor

LED Driver, Adjustable Constant Current Regulator, 45 V, 60 - 100 mA

Status: Active
Series: NSI45060JD
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The adjustable constant current regulator (CCR) is a simple, economical and robust device designed to provide a cost effective solution for regulating current in LEDs (similar to Constant Current Diode, CCD). The CCR is based on Self-Biased Transistor (SBT) technology and regulates current over a wide voltage range. It is designed with a negative temperature coefficient to protect LEDs from thermal runaway at extreme voltages and currents. The CCR turns on immediately and is at 20% of regulation with only 0.5 V Vak. The Radj pin allows Ireg(SS) to be adjusted to higher currents by attaching a resistor between Radj (Pin 3) and the Cathode (Pin 4). The Radj pin can also be left open (No Connect) if no adjustment is required. It requires no external components allowing it to be designed as a high or low-side regulator. The high anode-cathode voltage rating withstands surges common in Automotive, Industrial and Commercial Signage applications. This device is available in a thermally robust package, which is lead-free RoHS compliant and uses halogen-free molding compound. Meets AEC-Q101 standard and UL94-V0 certified.

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for Farnell
Farnell
from US$0.30
5,745
in stock
Buy Now
Logo for element14
element14
from US$0.35
8,230
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.39
5,745
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.34
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.33
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.33
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Robust Power Package: 2.7 Watts, Adjustable up to 100 mA, Wide Operating Voltage Range, Immediate Turn-On, Voltage Surge Suppressing - Protecting LEDs, UL94-V0 certified, SBT (SelfBiased Transistor) Technology, Negative Temperature Coefficient, Eliminates Additional Regulation, These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant.
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable
Benefits
High or Low side control
Applications
LED Drive, Battery Charging, Contact Wetting
End Products
Automotive - Cluster & Central Console Backlighting, Navigation/Audio Systems, Vanity Mirror Light, Car Door Puddle Light, Ambience Lighting, CHMSL, Turn Signals, Side Repeaters, Tail Lamps, Brake Lighting, Trailer lights & Contact Wetting. Display & Signage - Channel letters, Display backlighting, Neon bulb replacements, LED stripes & modules. Architectural lighting Decorative, Task, Exterior, Landscape & Under counter. Computing and Industrial Indicator lamps, Backlights

Specifications

Description NSI45060JD
Compliance AEC Qualified PPAP Capable Pb-free Halide free
VI Max (V) 45
IO Max (mA) 100
LEDs in Series, Max # 80
LEDs in Parallel, Max # 16
Package Type DPAK-3

Alternative Descriptions

LED DRIVER, AEC-Q101, TO-252-3 | element14
Led Driver, Aec-Q101, To-252-3 | Newark Electronics
LED Lighting Drivers DPAK 60MA | Future Electronics
LED DRVR 1-CH PWM 0.1A 3-Pin DPAK T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NSV45060JDT4G?

Additional datasheets, footprints and schematics for NSV45060JDT4G are listed on our Part Details page. You can also find images and similar parts to NSV45060JDT4G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NSV45060JDT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSV45060JDT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NSV45060JDT4G fall under?

The NSV45060JDT4G is listed under Power Management > LED Drivers > Linear LED Drivers.

Can I view similar or alternative parts?

You can view similar parts to NSV45060JDT4G when available in the Linear LED Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NSV45060JDT4G you can contact the distributor directly for product support, shipping queries etc.

Is the NSV45060JDT4G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NSV45060JDT4G have stock available?

Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NSV45060JDT4G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NSV45060JDT4G often in real-time on the comparison pages.

What if I can't find stock of NSV45060JDT4G?

You can fill out our help required form which you can use to request a quote for NSV45060JDT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay