Status: | Active |
---|---|
Series: | NSS40200L |
RoHS: | Compliant |
High Current, Low VCEsat, ESD Robust, High Current Gain, High Cut Off Frequency, Low Profile Package, Linear Gain (Beta) |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Benefits |
---|
Improved Circuit Efficiency, Decreased Battery Charge Time, Reduce component count, High Frequency Switching, Smaller Portable Product, No distortion |
Applications |
---|
Load Switching, Battery Charging, External Pass Transistor, DC/DC Converter, Complimentary Driver, Current Extention & Low Drop Out Regulation, Cathode Florescent Lamp drive, Peripheral Driver - LEDs, Motors, Relays |
Description | NSS40200L |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | PNP |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.095 |
IC Cont. (A) | 2 |
VCEO Min (V) | 40 |
VCBO (V) | 40 |
VEBO (V) | 7 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | 0.9 |
hFE Min | 250 |
hFE Max | - |
fT Min (MHz) | 100 |
PTM Max (W) | 0.71 |
Package Type | SOT-23-3 |
Transistor, Aec-Q101, Pnp, -40V, Sot-23 | Newark Electronics |
TRANSISTOR, AEC-Q101, PNP, -40V, SOT-23 | element14 |
Transistor PNP 40V 2A Low VCE(sat) SOT23 | RS |
Single Bipolar Transistor, PNP, 40 V, 2 A, 540 mW, TO-236 (SOT-23), 3 Pins, Surface Mount | Avnet America |
ON Semi NSV40200LT1G PNP Bipolar Transistor, 2 A, 40 V, 3-Pin SOT-23 | ON Semiconductor NSV40200LT1G | RS Americas |
Where can I find additional details, specifications and documents for a NSV40200LT1G?
Additional datasheets, footprints and schematics for NSV40200LT1G are listed on our Part Details page. You can also find images and similar parts to NSV40200LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSV40200LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSV40200LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSV40200LT1G fall under?
The NSV40200LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NSV40200LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSV40200LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSV40200LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSV40200LT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for NSV40200LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSV40200LT1G often in real-time on the comparison pages.
What if I can't find stock of NSV40200LT1G?
You can fill out our help required form which you can use to request a quote for NSV40200LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.