Status: | Active |
---|---|
Series: | NSS1C300E |
RoHS: | Compliant |
Prices starting from US$0.27
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free and are RoHS Compliant |
Description | NSS1C300E |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | PNP |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.4 |
IC Cont. (A) | 3 |
VCEO Min (V) | 100 |
VCBO (V) | 140 |
VEBO (V) | 6 |
VBE(sat) (V) | 1 |
VBE(on) (V) | 0.9 |
hFE Min | 120 |
hFE Max | 360 |
fT Min (MHz) | - |
PTM Max (W) | 12.5 |
Package Type | DPAK-3 |
100 V, 3 A, Low Vce(Sat) Pnp Transistor/Reel Rohs Compliant: Yes |Onsemi NSV1C300ET4G | Newark Electronics |
PNP 100 V 3 A 2.1 W Surface Mount Low VCE(sat) Transistor - TO-252 (DPAK) | Future Electronics |
Trans GP BJT PNP 100V 3A 3-Pin(2+Tab) DPAK T/R | Avnet America |
ON Semi NSV1C300ET4G PNP Bipolar Transistor, 3 A, 100 V, 3-Pin DPAK | ON Semiconductor NSV1C300ET4G | RS Americas |
TRANSISTOR, AEC-Q101, PNP, -100V, TO-252 | element14 |
Where can I find additional details, specifications and documents for a NSV1C300ET4G?
Additional datasheets, footprints and schematics for NSV1C300ET4G are listed on our Part Details page. You can also find images and similar parts to NSV1C300ET4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSV1C300ET4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSV1C300ET4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSV1C300ET4G fall under?
The NSV1C300ET4G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NSV1C300ET4G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSV1C300ET4G you can contact the distributor directly for product support, shipping queries etc.
Is the NSV1C300ET4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSV1C300ET4G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for NSV1C300ET4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSV1C300ET4G often in real-time on the comparison pages.
What if I can't find stock of NSV1C300ET4G?
You can fill out our help required form which you can use to request a quote for NSV1C300ET4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.