Status: | Active |
---|---|
Series: | NSS1C201L |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
No stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Benefits |
---|
No Lead |
Applications |
---|
Power management |
End Products |
---|
Portable and battery powered products |
Description | NSS1C201L |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | NPN |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.09 |
IC Cont. (A) | 2 |
VCEO Min (V) | 100 |
VCBO (V) | 140 |
VEBO (V) | 7 |
VBE(sat) (V) | 0.95 |
VBE(on) (V) | 0.85 |
hFE Min | 120 |
hFE Max | 360 |
fT Min (MHz) | - |
PTM Max (W) | 0.71 |
Package Type | SOT-23-3 |
Trans GP BJT NPN 100V 3A 3-Pin SOT-23 T/R | Avnet Silica |
100 V, 2.0 A Npn Low VCe(Sat) Bipolar Transistor/Reel |Onsemi NSV1C201LT1G | Newark Electronics |
NSV1C201L Series 100 V 3 A 710 mW Surface Mount NPN Transistor - SOT-23-3 | Future Electronics |
TRANSISTOR, AEC-Q101, NPN, 100V, SOT-23 | Farnell |
Where can I find additional details, specifications and documents for a NSV1C201LT1G?
Additional datasheets, footprints and schematics for NSV1C201LT1G are listed on our Part Details page. You can also find images and similar parts to NSV1C201LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSV1C201LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSV1C201LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSV1C201LT1G fall under?
The NSV1C201LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NSV1C201LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSV1C201LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSV1C201LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSV1C201LT1G have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NSV1C201LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSV1C201LT1G often in real-time on the comparison pages.
What if I can't find stock of NSV1C201LT1G?
You can fill out our help required form which you can use to request a quote for NSV1C201LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.