Status: | Active |
---|---|
Series: | NSS1C200L |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Current, Low VCEsat, ESD Robust, High Current Gain, High Cut Off Frequency, Low Profile Package, Linear Gain (Beta) |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Benefits |
---|
Improved Circuit Efficiency, Decreased Battery Charge Time, Reduce component count, High Frequency Switching, Smaller Portable Product, No distortion |
Applications |
---|
Load Switching, Battery Charging, External Pass Transistor, DC/DC Converter, Complimentary Driver, Current Extention & Low Drop Out Regulation, Cathode Florescent Lamp drive, Peripheral Driver - LEDs, Motors, Relays |
End Products |
---|
Mobile Phones, PDAs, MP3 players, Computers, Power Supplies, Automotive Body Electronics, Toys. |
Description | NSS1C200L |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | PNP |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.115 |
IC Cont. (A) | 2 |
VCEO Min (V) | 100 |
VCBO (V) | 140 |
VEBO (V) | 7 |
VBE(sat) (V) | 0.95 |
VBE(on) (V) | 0.85 |
hFE Min | 120 |
hFE Max | 360 |
fT Min (MHz) | - |
PTM Max (W) | 0.71 |
Package Type | SOT-23-3 |
Trans GP BJT PNP 100V 2A 3-Pin SOT-23 T/R | EBV Elektronik |
Bipolar Transistor, Pnp, -100V, Sot-23-3 | Newark Electronics |
NSV Series 100 V 2 A Surface Mount Low Vce PNP Transistor - SOT-23 | Future Electronics |
42AC1821 | element14 |
BIPOLAR TRANSISTOR, PNP, -100V, SOT-23-3 | Farnell |
Where can I find additional details, specifications and documents for a NSV1C200LT1G?
Additional datasheets, footprints and schematics for NSV1C200LT1G are listed on our Part Details page. You can also find images and similar parts to NSV1C200LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSV1C200LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSV1C200LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSV1C200LT1G fall under?
The NSV1C200LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NSV1C200LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSV1C200LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSV1C200LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSV1C200LT1G have stock available?
Authorised distributors including Chip One Stop, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NSV1C200LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSV1C200LT1G often in real-time on the comparison pages.
What if I can't find stock of NSV1C200LT1G?
You can fill out our help required form which you can use to request a quote for NSV1C200LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.