Status: | Active |
---|---|
Series: | NSTB60 |
RoHS: | Compliant |
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
Available in 8 mm, 7 inch/3000 Unit Tape and Reel |
ESD Rating - Human Body Model: Class 1B Machine Model: Class B |
Description | NSTB60 |
---|---|
Compliance | Pb-free Halide free |
Polarity | Dual NPN BRT & PNP TXR |
IC Continuous (A) | 0.15 |
V(BR)CEO Min (V) | 50 |
hFE Min | 120 |
R1 (kΩ) | 22 |
R2 (kΩ) | 47 |
R1/R2 Typ | 0.468 |
Vi(off) Max (V) | - |
Vi(on) Min (V) | - |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
SCHOTTKY RECTIFIER DIODES | Farnell |
TRANSISTOR ARRAY, AEC-Q101, NPN/PNP, 50V | element14 |
Brt Transistor, 50V, 22Kohm, Sot363, Full Reel | Newark Electronics |
Trans Digital BJT NPN/PNP 50V 150mA 6-Pin SC-88 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NSTB60BDW1T1G?
Additional datasheets, footprints and schematics for NSTB60BDW1T1G are listed on our Part Details page. You can also find images and similar parts to NSTB60BDW1T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSTB60BDW1T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSTB60BDW1T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSTB60BDW1T1G fall under?
The NSTB60BDW1T1G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to NSTB60BDW1T1G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSTB60BDW1T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSTB60BDW1T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSTB60BDW1T1G have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for NSTB60BDW1T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSTB60BDW1T1G often in real-time on the comparison pages.
What if I can't find stock of NSTB60BDW1T1G?
You can fill out our help required form which you can use to request a quote for NSTB60BDW1T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.