Status: | Active |
---|---|
Series: | NST65011M |
RoHS: | Compliant |
Current Gain Matching to 10% |
Base−Emitter Voltage Matched to 2 mV |
Drop−In Replacement for Standard Device |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | NST65011M |
---|---|
Compliance | Pb-free Halide free |
Polarity | Dual NPN |
Type | General Purpose |
VCE(sat) Max (V) | 6 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 65 |
VCBO (V) | 80 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.95 |
VBE(on) (V) | 0.77 |
hFE Min | 200 |
hFE Max | 500 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.38 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Trans, Dual Npn, 65V, Sot-363-6 | Newark Electronics |
TRANS, DUAL NPN, 65V, SOT-363-6 | element14 |
Trans BJT Array Dual NPN 65V 0.1A 3-Pin SOT-363 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NST65011MW6T1G?
Additional datasheets, footprints and schematics for NST65011MW6T1G are listed on our Part Details page. You can also find images and similar parts to NST65011MW6T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NST65011MW6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NST65011MW6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NST65011MW6T1G fall under?
The NST65011MW6T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NST65011MW6T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NST65011MW6T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NST65011MW6T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NST65011MW6T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for NST65011MW6T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NST65011MW6T1G often in real-time on the comparison pages.
What if I can't find stock of NST65011MW6T1G?
You can fill out our help required form which you can use to request a quote for NST65011MW6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.