Status: | Active |
---|---|
Series: | NST45010 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
1,451
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
1,451
in stock
|
Buy Now | |
element14
from US$0.22
|
1,451
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
563
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Gain Matched to 10% |
Matched Turn On (Vbe-on) |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Benefits |
---|
Balanced amplifier |
Devices track each other |
Applications |
---|
Current Sensing circuits |
Power Supplies |
End Products |
---|
Balanced Amplifiers |
LED Drive Circuits |
Description | NST45010 |
---|---|
Compliance | Pb-free Halide free |
Polarity | Dual PNP |
Type | General Purpose |
VCE(sat) Max (V) | 6.5 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | 0.82 |
hFE Min | 220 |
hFE Max | 475 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.38 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
SCHOTTKY RECTIFIER DIODES | Farnell |
Trans, Dual Pnp, Aec-Q101, -45V, Sot363 | Newark Electronics |
TRANS, DUAL PNP, -45V, SOT363 | element14 |
Trans GP BJT PNP 45V 0.1A 6-Pin SC-88 T/R | Avnet Silica |
NST45010 Series 45 V 100 mA Dual Matched General Purpose Transistor - SOT-363 | Future Electronics |
Where can I find additional details, specifications and documents for a NST45010MW6T1G?
Additional datasheets, footprints and schematics for NST45010MW6T1G are listed on our Part Details page. You can also find images and similar parts to NST45010MW6T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NST45010MW6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NST45010MW6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NST45010MW6T1G fall under?
The NST45010MW6T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NST45010MW6T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NST45010MW6T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NST45010MW6T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NST45010MW6T1G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Chip One Stop and Avnet Silica have stock available or on a lead time for NST45010MW6T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NST45010MW6T1G often in real-time on the comparison pages.
What if I can't find stock of NST45010MW6T1G?
You can fill out our help required form which you can use to request a quote for NST45010MW6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.