Status: | Active |
---|---|
Series: | NST3946DXV6 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Future Electronics
from US$0.07
|
8,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Description | NST3946DXV6 |
---|---|
Compliance | Pb-free Halide free |
Polarity | Complementary |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 (NPN) 0.4 (PNP) |
IC Cont. (A) | 0.2 |
VCEO Min (V) | 40 |
VCBO (V) | 60 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.95 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 200 |
PTM Max (W) | 0.5 |
Package Type | SOT-563 |
NST Series 40 V 200 mA NPN/PNP Silicon Dual General Purpose Transistor - SOT-563 | Future Electronics |
Trans GP BJT NPN/PNP 40V 0.2A 6-Pin SOT-563 T/R | EBV Elektronik |
Bipolar Transistor Npn/Pnp Dual 40V Sot563 | Newark Electronics |
TRANSISTOR ARRAY, NPN, 4V, SOT-563 | element14 |
Where can I find additional details, specifications and documents for a NST3946DXV6T1G?
Additional datasheets, footprints and schematics for NST3946DXV6T1G are listed on our Part Details page. You can also find images and similar parts to NST3946DXV6T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NST3946DXV6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NST3946DXV6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NST3946DXV6T1G fall under?
The NST3946DXV6T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NST3946DXV6T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NST3946DXV6T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NST3946DXV6T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NST3946DXV6T1G have stock available?
Authorised distributors including Future Electronics, EBV Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for NST3946DXV6T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NST3946DXV6T1G often in real-time on the comparison pages.
What if I can't find stock of NST3946DXV6T1G?
You can fill out our help required form which you can use to request a quote for NST3946DXV6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.