Status: | Active |
---|---|
Series: | NST3904DP6 |
RoHS: | Compliant |
Prices starting from US$0.06
hFE, 100-300 |
Low VCE(sat), <0.4 V |
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
This is a Pb-Free Device |
Applications |
---|
NPN General Purpose Switching Transistor |
Description | NST3904DP6 |
---|---|
Compliance | Pb-free Halide free |
Polarity | Dual NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 0.2 |
VCEO Min (V) | 40 |
VCBO (V) | 60 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.95 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 200 |
PTM Max (W) | 0.42 |
Package Type | SOT-963 |
Transistor, Npn, Dual, 40V, Sot-963 | Newark Electronics |
NST3904 Series 40 V 200 mA 350 mW Dual NPN General Purpose Transistor - SOT-963 | Future Electronics |
Trans GP BJT NPN/PNP 40V 0.2A 6-Pin SOT-963 T/R | Avnet America |
TRANSISTOR, NPN, 40V, 200MA, SOT-963-6 | Farnell |
Where can I find additional details, specifications and documents for a NST3904DP6T5G?
Additional datasheets, footprints and schematics for NST3904DP6T5G are listed on our Part Details page. You can also find images and similar parts to NST3904DP6T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NST3904DP6T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NST3904DP6T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NST3904DP6T5G fall under?
The NST3904DP6T5G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NST3904DP6T5G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NST3904DP6T5G you can contact the distributor directly for product support, shipping queries etc.
Is the NST3904DP6T5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NST3904DP6T5G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NST3904DP6T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NST3904DP6T5G often in real-time on the comparison pages.
What if I can't find stock of NST3904DP6T5G?
You can fill out our help required form which you can use to request a quote for NST3904DP6T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.