Status: | Active |
---|---|
Series: | NSS60600 |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
1,185
in stock
|
Buy Now | |
element14
from US$0.29
|
1,185
in stock
|
Buy Now | |
Farnell
from US$0.28
|
1,185
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Collector-Emitter Saturation Voltage |
High DC Current Gain |
High Current-Gain Bandwidth Product |
Superior gain linearity |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
Minimized power loss |
Very low current requirements |
Ideal for high frequency designs |
Minimal distortion |
Applications |
---|
Linear voltage regulation |
Switching regulator |
Linear controls |
Portable devices |
End Products |
---|
Power management for portable devices |
Inductive load driver (e.g. motors, fans, relays) |
Battery chargers |
Computing products |
Description | NSS60600 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.35 |
IC Cont. (A) | 6 |
VCEO Min (V) | 60 |
VCBO (V) | 100 |
VEBO (V) | 6 |
VBE(sat) (V) | 1 |
VBE(on) (V) | 0.9 |
hFE Min | 120 |
hFE Max | 360 |
fT Min (MHz) | 100 |
PTM Max (W) | 2 |
Package Type | SOT-223-4 / TO-261-4D |
Bipolar (Bjt) Single Transistor, Pnp, -60 V, 100 Mhz, 2 W, -6 A, 70 Rohs Compliant: Yes |Onsemi NSS60600MZ4T1G | Newark Electronics |
TRANSISTOR, PNP, -60V, -6A, SOT-223-4 | element14 |
PNP Trans. Low Vce(sat) 60V 6A SOT223 | RS |
Trans GP BJT PNP 60V 6A 4-Pin(3+Tab) SOT-223 T/R | EBV Elektronik |
NSS Series 60 V 6 A Surface Mount Low Vce PNP Transistor - SOT-223 | Future Electronics |
ON Semi NSS60600MZ4T1G PNP Bipolar Transistor, 6 A, 60 V SOT-223 | ON Semiconductor NSS60600MZ4T1G | RS Americas |
Where can I find additional details, specifications and documents for a NSS60600MZ4T1G?
Additional datasheets, footprints and schematics for NSS60600MZ4T1G are listed on our Part Details page. You can also find images and similar parts to NSS60600MZ4T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSS60600MZ4T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSS60600MZ4T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSS60600MZ4T1G fall under?
The NSS60600MZ4T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NSS60600MZ4T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSS60600MZ4T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSS60600MZ4T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSS60600MZ4T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and EBV Elektronik have stock available or on a lead time for NSS60600MZ4T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSS60600MZ4T1G often in real-time on the comparison pages.
What if I can't find stock of NSS60600MZ4T1G?
You can fill out our help required form which you can use to request a quote for NSS60600MZ4T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.