NSS60201LT1G General Purpose and Low VCE(sat) Transistors by ON Semiconductor

Low VCE(sat) Transistor, NPN, 60 V, 2.0 A, SOT-23 Package

Status: Active
Series: NSS60201L
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Low VCE(sat) Bipolar Transistors are miniature surface mount devices featuring ultra low saturation voltage VCE(sat) and high current gain capability. These are designed for use in low voltage, high speed switching applications where affordable efficient energy control is important.

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for RS
RS
from US$0.16
4,225
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
12,943
in stock
Buy Now
Logo for element14
element14
from US$0.12
12,943
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.12
12,943
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
3,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.11
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.11
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

High Current, Low VCEsat, ESD Robust, High Current Gain, High Cut Off Frequency, Low Profile Package, Linear Gain (Beta)
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable
Benefits
Improved Circuit Efficiency, Decreased Battery Charge Time, Reduce component count, High Frequency Switching, Smaller Portable Product, No distortion
Applications
Load Switching, Battery Charging, External Pass Transistor, DC/DC Converter, Complimentary Driver, Current Extention & Low Drop Out Regulation, Cathode Florescent Lamp drive, Peripheral Driver - LEDs, Motors, Relays
End Products
Mobile Phones, PDAs, MP3 players, Computers, Power Supplies, Automotive Body Electronics, Toys.

Specifications

Description NSS60201L
Compliance Pb-free Halide free
Polarity NPN
Type Low VCE(sat)
VCE(sat) Max (V) 0.14
IC Cont. (A) 2
VCEO Min (V) 60
VCBO (V) 140
VEBO (V) 8
VBE(sat) (V) 0.9
VBE(on) (V) 0.9
hFE Min 150
hFE Max 350
fT Min (MHz) 100
PTM Max (W) 0.54
Package Type SOT-23-3

Alternative Descriptions

Bipolar (Bjt) Single Transistor, Npn, 60 V, 100 Mhz, 540 Mw, 2 A, 100 Rohs Compliant: Yes |Onsemi NSS60201LT1G | Newark Electronics
TRANSISTOR, NPN, 60V, 2A, SOT-23-3 | element14
ON Semiconductor, NSS60201LT1G | RS
Trans GP BJT NPN 60V 2A 3-Pin SOT-23 T/R | Avnet Silica
NSS Series 60 V 2 A Surface Mount Low Vce PNP Transistor - SOT-23 | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NSS60201LT1G?

Additional datasheets, footprints and schematics for NSS60201LT1G are listed on our Part Details page. You can also find images and similar parts to NSS60201LT1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NSS60201LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSS60201LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NSS60201LT1G fall under?

The NSS60201LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.

Can I view similar or alternative parts?

You can view similar parts to NSS60201LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NSS60201LT1G you can contact the distributor directly for product support, shipping queries etc.

Is the NSS60201LT1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NSS60201LT1G have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for NSS60201LT1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NSS60201LT1G often in real-time on the comparison pages.

What if I can't find stock of NSS60201LT1G?

You can fill out our help required form which you can use to request a quote for NSS60201LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay