Status: | Active |
---|---|
Series: | NSS40302PD |
RoHS: | Compliant |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
42,500
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
37,500
in stock
|
Buy Now | |
element14
from US$0.48
|
12,480
in stock
|
Buy Now | |
Farnell
from US$0.50
|
12,480
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
17,500
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$1.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High Current, Low VCEsat, ESD Robust, High Current Gain, High Cut Off Frequency, Low Profile Package, Linear Gain (Beta) |
Benefits |
---|
Improved Circuit Efficiency, Decreased Battery Charge Time, Reduce component count, High Frequency Switching, Smaller Portable Product, No distortion |
Applications |
---|
Load Switching, Battery Charging, External Pass Transistor, DC/DC Converter, Complimentary Driver, Current Extension & Low Drop Out Regulation, Cathode Florescent Lamp drive, Peripheral Driver - LEDs, Motors, Relays |
End Products |
---|
Mobile Phones, PDAs, MP3 players, Computers, Power Supplies, Automotive Body Electronics, Toys. |
Description | NSS40302PD |
---|---|
Compliance | Pb-free Halide free |
Polarity | Complementary |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.06 |
IC Cont. (A) | 3 |
VCEO Min (V) | 40 |
VCBO (V) | 40 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | 0.75 |
hFE Min | 200 |
hFE Max | - |
fT Min (MHz) | 100 |
PTM Max (W) | 0.576 |
Package Type | SOIC-8 |
Comp 40V Npn/Pnp Lo Vce Rohs Compliant: Yes |Onsemi NSS40302PDR2G | Newark Electronics |
Trans GP BJT NPN/PNP 40V 3A 8-Pin SOIC N T/R | Avnet America |
TRANSISTOR ARRAY, NPN/PNP, 40V, SOIC | element14 |
NSS40302PDR2G, COMP 40V NPN-PNP LO VCE | RS |
NSS40302 Series 40 V 3 A NPN/PNP Surface Mount Low VCE(sat) Transistor - SOIC-8 | Future Electronics |
ON Semi NSS40302PDR2G Dual NPN+PNP Bipolar Transistor, 3 A, 40 V, 8-Pin SOIC | ON Semiconductor NSS40302PDR2G | RS Americas |
Where can I find additional details, specifications and documents for a NSS40302PDR2G?
Additional datasheets, footprints and schematics for NSS40302PDR2G are listed on our Part Details page. You can also find images and similar parts to NSS40302PDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSS40302PDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSS40302PDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSS40302PDR2G fall under?
The NSS40302PDR2G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NSS40302PDR2G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSS40302PDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NSS40302PDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSS40302PDR2G have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and RS have stock available or on a lead time for NSS40302PDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSS40302PDR2G often in real-time on the comparison pages.
What if I can't find stock of NSS40302PDR2G?
You can fill out our help required form which you can use to request a quote for NSS40302PDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.