Status: | Active |
---|---|
Series: | NSS20101J |
RoHS: | Compliant |
These Devices are Pb-Free and are RoHS Compliant |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Applications |
---|
20 V, 1.0 A, Low VCE(sat) NPN Transistor |
Description | NSS20101J |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.22 |
IC Cont. (A) | 1 |
VCEO Min (V) | 20 |
VCBO (V) | 40 |
VEBO (V) | 6 |
VBE(sat) (V) | 1.1 |
VBE(on) (V) | 0.9 |
hFE Min | 200 |
hFE Max | 500 |
fT Min (MHz) | 350 |
PTM Max (W) | 0.255 |
Package Type | SC-89-3 |
Trans GP BJT NPN 20V 2A 3-Pin SC-89 T/R | EBV Elektronik |
Transistor, Bipolar, Npn, 20V, 1A, Sc-89-3 | Newark Electronics |
NSS20101J Series NPN 300 mW 20 V 1 A SMT Switching Transistor - SC-89 | Future Electronics |
TRANSISTOR, NPN, 20V, 1A, SC-89-3 | Farnell |
Where can I find additional details, specifications and documents for a NSS20101JT1G?
Additional datasheets, footprints and schematics for NSS20101JT1G are listed on our Part Details page. You can also find images and similar parts to NSS20101JT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSS20101JT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSS20101JT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSS20101JT1G fall under?
The NSS20101JT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NSS20101JT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSS20101JT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSS20101JT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSS20101JT1G have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for NSS20101JT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSS20101JT1G often in real-time on the comparison pages.
What if I can't find stock of NSS20101JT1G?
You can fill out our help required form which you can use to request a quote for NSS20101JT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.