Status: | Active |
---|---|
Series: | NSS12100XV6 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
526,439
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
60,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
221
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Description | NSS12100XV6 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.44 |
IC Cont. (A) | 1 |
VCEO Min (V) | 12 |
VCBO (V) | 12 |
VEBO (V) | 5 |
VBE(sat) (V) | 1.15 |
VBE(on) (V) | 1.15 |
hFE Min | 100 |
hFE Max | - |
fT Min (MHz) | - |
PTM Max (W) | 0.65 |
Package Type | SOT-563 |
NSS12100XV6T1G Series PNP 12 V 1 A Surface Mount Transistor - SOT-563 | Future Electronics |
Trans GP BJT PNP 12V 1A 6-Pin SOT-563 T/R | Avnet America |
Transistor: PNP | Transfer Multisort Elektronik |
Bipolar Transistor, Pnp, -12V, Sot-563, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a NSS12100XV6T1G?
Additional datasheets, footprints and schematics for NSS12100XV6T1G are listed on our Part Details page. You can also find images and similar parts to NSS12100XV6T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSS12100XV6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSS12100XV6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSS12100XV6T1G fall under?
The NSS12100XV6T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NSS12100XV6T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSS12100XV6T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSS12100XV6T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSS12100XV6T1G have stock available?
Authorised distributors including Farnell, Future Electronics, Avnet America, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for NSS12100XV6T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSS12100XV6T1G often in real-time on the comparison pages.
What if I can't find stock of NSS12100XV6T1G?
You can fill out our help required form which you can use to request a quote for NSS12100XV6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.