Status: | Active |
---|---|
Series: | NSS12100UW |
RoHS: | Compliant |
High Current Capability (1 A) |
High Power Handling (Up to 740 mW) |
Low VCE(s) (200 mV Typical @ 500 mA) |
Small Size |
Low Noise |
This is a Pb-Free Device |
High Specific Current and Power Capability Reduces Required PCB Area |
Reduced Parasitic Losses Increases Battery Life |
Digital cameras and MP3 players |
Applications |
---|
DC-DC converters |
Cellular and cordless phones |
Computers |
End Products |
---|
Power management in portable and battery powered products |
PDAs |
Printers |
Description | NSS12100UW |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.44 |
IC Cont. (A) | 1 |
VCEO Min (V) | 12 |
hFE Min | 200 |
hFE Max | 400 |
fT Min (MHz) | 200 |
PTM Max (W) | 1.1 |
Package Type | WDFN-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Low VCe(Sat) Transistor, Pnp, 12 V, 1.0 A/Reel Rohs Compliant: Yes |Onsemi NSS12100UW3TCG | Newark Electronics |
NSS Series PNP 740 mW 12 V 1 A Surface Mount Switching Transistor - WDFN-3 | Future Electronics |
Trans GP BJT PNP 12V 1A 3-Pin WDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NSS12100UW3TCG?
Additional datasheets, footprints and schematics for NSS12100UW3TCG are listed on our Part Details page. You can also find images and similar parts to NSS12100UW3TCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSS12100UW3TCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSS12100UW3TCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSS12100UW3TCG fall under?
The NSS12100UW3TCG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NSS12100UW3TCG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSS12100UW3TCG you can contact the distributor directly for product support, shipping queries etc.
Is the NSS12100UW3TCG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSS12100UW3TCG have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for NSS12100UW3TCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSS12100UW3TCG often in real-time on the comparison pages.
What if I can't find stock of NSS12100UW3TCG?
You can fill out our help required form which you can use to request a quote for NSS12100UW3TCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.