Status: | Active |
---|---|
Series: | NSS12100M3 |
RoHS: | Compliant |
Prices starting from US$0.18
High Continuous Current Capability |
Low VCE(sat) (typically 150mV at 500mA) |
Small Size 1.2 mm x 1.2 mm |
This is a Pb-Free Device |
Benefits |
---|
High Specific Current and Power Cabability Reduces Required PCB area |
Reduced Parasitic Losses Increases Battery Life |
Applications |
---|
Load Switching, Battery Charging, External Pass Transistor, DC/DC Converter, Complimentary Driver, Current Extention & Low Drop Out Regulation, Cathode Florescent Lamp drive, Peripheral Driver - LEDs, Motors, Relays |
Digital Camera |
End Products |
---|
Mobile phones |
PDA |
Description | NSS12100M3 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.06 |
IC Cont. (A) | 1 |
VCEO Min (V) | 12 |
VCBO (V) | 12 |
VEBO (V) | 5 |
VBE(sat) (V) | 1.15 |
VBE(on) (V) | 1.2 |
hFE Min | 120 |
hFE Max | - |
fT Min (MHz) | - |
PTM Max (W) | 0.48 |
Package Type | SOT-723-3 |
Transistor, Pnp, -12V, -1A, Sot-723 | Newark Electronics |
TRANSISTOR, PNP, -12V, -1A, SOT-723 | element14 |
Trans GP BJT PNP 12V 1A 3-Pin SOT-723 T/R | Avnet America |
ON Semi NSS12100M3T5G PNP Bipolar Transistor, 3 A, 12 V, 3-Pin SOT-723 | ON Semiconductor NSS12100M3T5G | RS Americas |
Where can I find additional details, specifications and documents for a NSS12100M3T5G?
Additional datasheets, footprints and schematics for NSS12100M3T5G are listed on our Part Details page. You can also find images and similar parts to NSS12100M3T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSS12100M3T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSS12100M3T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSS12100M3T5G fall under?
The NSS12100M3T5G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NSS12100M3T5G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSS12100M3T5G you can contact the distributor directly for product support, shipping queries etc.
Is the NSS12100M3T5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSS12100M3T5G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for NSS12100M3T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSS12100M3T5G often in real-time on the comparison pages.
What if I can't find stock of NSS12100M3T5G?
You can fill out our help required form which you can use to request a quote for NSS12100M3T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.