Status: | Active |
---|---|
Series: | NSR20F40NX |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
No stock
|
Buy Now | |
Farnell
from US$0.20
|
846,769
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
5,978
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
3,949
in stock
|
Buy Now | |
element14
from US$0.20
|
3,949
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very Low Forward Voltage Drop 550 mV @ 2.0 A |
Low Reverse Current 15 A @ 10 V VR |
2.0 A of Continuous Forward Current |
Power Dissipation of 665 mW with Minimum Trace |
ESD Rating Human Body Model: Class 3B ESD Rating Machine Model: Class C |
Very High Switching Speed |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Applications |
---|
LCD and Keypad Backlighting |
Buck and Boost dcdc Converters |
Clamping & Protection |
End Products |
---|
Camera Photo Flash |
Reverse Voltage and Current Protection |
Description | NSR20F40NX |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 40 |
VF Max (V) | 0.55 |
IRM Max (µA) | 150 |
IO(rec) Max (A) | 2 |
IFSM Max (A) | 28 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | DSN-2 |
MISCELLANEOUS MOSFETS | Farnell |
Schottky Rect, 40V, 2A, Dsn2 | Newark Electronics |
SCHOTTKY RECT, 40V, 2A, DSN2 | element14 |
Diode Schottky 40V 2A 2-Pin DSN T/R | Avnet Silica |
0603 FC SCHOTTKY DIODES | RS |
NSR20 Series 40 V 2 A 0603 Surface Mount Schottky Barrier Diode | Future Electronics |
Where can I find additional details, specifications and documents for a NSR20F40NXT5G?
Additional datasheets, footprints and schematics for NSR20F40NXT5G are listed on our Part Details page. You can also find images and similar parts to NSR20F40NXT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSR20F40NXT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSR20F40NXT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSR20F40NXT5G fall under?
The NSR20F40NXT5G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NSR20F40NXT5G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSR20F40NXT5G you can contact the distributor directly for product support, shipping queries etc.
Is the NSR20F40NXT5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSR20F40NXT5G have stock available?
Authorised distributors including Farnell, Chip One Stop, Newark Electronics, element14 and Avnet Silica have stock available or on a lead time for NSR20F40NXT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSR20F40NXT5G often in real-time on the comparison pages.
What if I can't find stock of NSR20F40NXT5G?
You can fill out our help required form which you can use to request a quote for NSR20F40NXT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.