Status: | Active |
---|---|
Series: | NSR20F20NX |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
No stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
element14
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low Forward Voltage Drop (VF) |
Benefits |
---|
Better efficiency |
Applications |
---|
Reverse Voltage & Current Protection |
End Products |
---|
Portable/Consumer Products |
Description | NSR20F20NX, DSN2 0603 Schottky Diodes 20 V 2A |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 20 |
VF Max (V) | 0.47 |
IRM Max (µA) | 30 |
IO(rec) Max (A) | 2 |
IFSM Max (A) | 28 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | DSN-2 |
Diode Schottky 20V 2A 2-Pin DSN T/R | Avnet Silica |
Schottky Barrier Diode, 2.0 A, 20 V/Dsftp |Onsemi NSR20F20NXT5G | Newark Electronics |
NSR20F20 Series 20 V 2 A Surface Mount Schottky Barrier Diode - DSN-2 | Future Electronics |
Where can I find additional details, specifications and documents for a NSR20F20NXT5G?
Additional datasheets, footprints and schematics for NSR20F20NXT5G are listed on our Part Details page. You can also find images and similar parts to NSR20F20NXT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSR20F20NXT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSR20F20NXT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSR20F20NXT5G fall under?
The NSR20F20NXT5G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NSR20F20NXT5G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSR20F20NXT5G you can contact the distributor directly for product support, shipping queries etc.
Is the NSR20F20NXT5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSR20F20NXT5G have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NSR20F20NXT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSR20F20NXT5G often in real-time on the comparison pages.
What if I can't find stock of NSR20F20NXT5G?
You can fill out our help required form which you can use to request a quote for NSR20F20NXT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.