Status: | Active |
---|---|
Series: | NSR10F30NX |
RoHS: | Compliant |
No distributors results available
Low Forward Voltage Drop (VF) |
Benefits |
---|
Better efficiency |
Applications |
---|
Reverse Voltage & Current Protection |
End Products |
---|
Portable/Consumer Products |
Description | NSR10F30NX, DSN2 0502 Schottky Diode 30 V 1 A |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.45 |
IRM Max (µA) | 20 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 18 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | DSN-2 |
Where can I find additional details, specifications and documents for a NSR10F30NXT5G?
Additional datasheets, footprints and schematics for NSR10F30NXT5G are listed on our Part Details page. You can also find images and similar parts to NSR10F30NXT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSR10F30NXT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSR10F30NXT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSR10F30NXT5G fall under?
The NSR10F30NXT5G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NSR10F30NXT5G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSR10F30NXT5G you can contact the distributor directly for product support, shipping queries etc.
Is the NSR10F30NXT5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSR10F30NXT5G have stock available?
There is no stock from authorised distributors for NSR10F30NXT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSR10F30NXT5G often in real-time on the comparison pages.
What if I can't find stock of NSR10F30NXT5G?
You can fill out our help required form which you can use to request a quote for NSR10F30NXT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.