Status: | Active |
---|---|
Series: | NSR0620P2 |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
35,200
in stock
|
Buy Now | |
Avnet Asia
from US$0.07
|
40,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
30,041
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
5,527
in stock
|
Buy Now | |
element14
from US$0.14
|
5,527
in stock
|
Buy Now | |
Farnell
from US$0.14
|
5,517
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
5,425
in stock
|
Buy Now | |
Avnet America
-
|
8,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Very Low Forward Voltage Drop 350 mV @ 100 mA |
Low Reverse Current 2.0 uA @ 10 V |
Continuous Forward Current 500 mA |
Power Dissipation with Minimum Trace 190 mW |
Very High Switching Speed 4.0 ns @ 10 mA |
Low Capacitance 12 pF @ 1.0 V |
Applications |
---|
LCD and Keypad Backlighting |
Buck and Boost dcdc Converters |
Clamping & Protection |
MP3 Players |
Notebook PCs & PDAs |
End Products |
---|
Camera Photo Flash |
Reverse Voltage and Current Protection |
Mobile Handsets |
Digital Camera and Camcorders |
GPS |
Description | NSR0620P2 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 20 |
VF Max (V) | 0.52 |
IRM Max (µA) | 10 |
IO(rec) Max (A) | 0.5 |
IFSM Max (A) | 1 |
trr Max (ns) | 4 |
Cj Max (pF) | 12 |
Package Type | SOD-923-2 |
Small Signal Schottky Diode, Single, 20 V, 500 mA, 520 mV, 1 A ,125 °C, SOD-923, 2 Pins | Avnet Asia |
20V SOD923 SCHOTTKY DIO | RS |
NSR06 Series 20 V 2 uA Surface Mount Schottky Barrier Diode - SOD-923 | Future Electronics |
Small Signal Schottky Diode, Single, 20 V, 500 Ma, 520 Mv, 1 A, 125 C Rohs Compliant: Yes |Onsemi NSR0620P2T5G | Newark Electronics |
DIODE, SMALL SIGNAL, 20V, SOD-923-2 | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Small Signal Schottky Diode, Single, 20 V, 500 mA, 520 mV, 1 A ,125 �C, SOD-923, 2 Pins | EBV Elektronik |
Where can I find additional details, specifications and documents for a NSR0620P2T5G?
Additional datasheets, footprints and schematics for NSR0620P2T5G are listed on our Part Details page. You can also find images and similar parts to NSR0620P2T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSR0620P2T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSR0620P2T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSR0620P2T5G fall under?
The NSR0620P2T5G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NSR0620P2T5G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSR0620P2T5G you can contact the distributor directly for product support, shipping queries etc.
Is the NSR0620P2T5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSR0620P2T5G have stock available?
Authorised distributors including Avnet Asia, RS, Chip One Stop, Future Electronics and Newark Electronics have stock available or on a lead time for NSR0620P2T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSR0620P2T5G often in real-time on the comparison pages.
What if I can't find stock of NSR0620P2T5G?
You can fill out our help required form which you can use to request a quote for NSR0620P2T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.