Status: | Active |
---|---|
Series: | NSR0320 |
RoHS: | Compliant |
Prices starting from US$0.0295
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0295
|
78,000
in stock
|
Buy Now | |
element14
from US$0.11
|
65,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
55,390
in stock
|
Buy Now | |
Farnell
from US$0.10
|
55,390
in stock
|
Buy Now | |
RS
from US$0.05
|
22,350
in stock
|
Buy Now | |
Micros
from US$0.0490
|
16,900
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0397
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0341
|
4,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0438
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
207,000
in stock
|
Buy Now | |
Avnet America
from US$0.0299
|
-
|
Buy Now | |
Avnet Asia
from US$0.0417
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low Forward Voltage − 0.24 Volts (Typ) @ IF = 10 mAdc |
High Current Capability |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC Qualified and PPAP Capable |
Applications |
---|
Cellular Phones |
Description | NSR0320 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 23 |
VF Max (V) | 0.27 |
IRM Max (µA) | 50 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 5 |
trr Max (ns) | - |
Cj Max (pF) | 35 |
Package Type | SOD-323 |
NSR0320MW2T1 Series 20 V 50 uA Surface Mount Schottky Barrier Diode - SOD-323 | Future Electronics |
DIODE, SCHOTTKY, 900MA, 23V, SOD-323-2 | element14 |
Diode, Schottky, 900Ma, 23V, Sod-323-2 | Newark Electronics |
Diode Schottky 20V 1A SOD323 | RS |
1A | Micros |
SMD Schottky 20V 1A SOD323 | Schukat Electronic |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 20V 1A 2-Pin SOD-323 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a NSR0320MW2T1G?
Additional datasheets, footprints and schematics for NSR0320MW2T1G are listed on our Part Details page. You can also find images and similar parts to NSR0320MW2T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSR0320MW2T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSR0320MW2T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSR0320MW2T1G fall under?
The NSR0320MW2T1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NSR0320MW2T1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSR0320MW2T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSR0320MW2T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSR0320MW2T1G have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for NSR0320MW2T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSR0320MW2T1G often in real-time on the comparison pages.
What if I can't find stock of NSR0320MW2T1G?
You can fill out our help required form which you can use to request a quote for NSR0320MW2T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.