Status: | Active |
---|---|
Series: | NSR02F30NX |
RoHS: | Compliant |
Prices starting from US$0.08
Low Forward Voltage Drop |
High Switching Speed |
High ESD Rating |
Low Reverse Current |
Benefits |
---|
Reduces Power Dissipation |
Better Performance |
HBM: 3B MM: C |
Applications |
---|
LCD and Keypad Backlighting |
Buck and Boost DC-DC Converters |
Mobile Handsets |
GPS, MP3 Players |
End Products |
---|
Camera Photo Flash |
Reverse Voltage and Current Protection |
Notebooks, PCs & PDA |
Description | NSR02F30NX, DSN2 (0201) Schottky Barrier Diode |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.37 |
IRM Max (µA) | 7 |
IO(rec) Max (A) | 0.2 |
IFSM Max (A) | 4 |
trr Max (ns) | - |
Cj Max (pF) | 7 |
Package Type | DSN-2 |
Small Signal Schottky Diode, Single, 30 V, 200 mA, 550 mV, 4 A, 125 °C, DSN0201, 2 Pins | Avnet America |
Small Signal Schottky Diode, Single, 30 V, 200 mA, 550 mV, 4 A, 125 �C, DSN0201, 2 Pins | Avnet Silica |
Diode | Newark Electronics |
SCHOTTKY DIODE, 30V, DSN-2 | Farnell |
Where can I find additional details, specifications and documents for a NSR02F30NXT5G?
Additional datasheets, footprints and schematics for NSR02F30NXT5G are listed on our Part Details page. You can also find images and similar parts to NSR02F30NXT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSR02F30NXT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSR02F30NXT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSR02F30NXT5G fall under?
The NSR02F30NXT5G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NSR02F30NXT5G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSR02F30NXT5G you can contact the distributor directly for product support, shipping queries etc.
Is the NSR02F30NXT5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSR02F30NXT5G have stock available?
Authorised distributors including Future Electronics, Avnet America, Avnet Silica, Newark Electronics and Avnet Asia have stock available or on a lead time for NSR02F30NXT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSR02F30NXT5G often in real-time on the comparison pages.
What if I can't find stock of NSR02F30NXT5G?
You can fill out our help required form which you can use to request a quote for NSR02F30NXT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.