Status: | Active |
---|---|
Series: | NSR0240HT1G |
RoHS: | Compliant |
Prices starting from US$0.0241
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0361
|
8,500
in stock
|
Buy Now | |
Farnell
from US$0.0336
|
538,154
in stock
|
Buy Now | |
Chip One Stop
from US$0.0255
|
36,915
in stock
|
Buy Now | |
Future Electronics
from US$0.0262
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
9,185
in stock
|
Buy Now | |
element14
from US$0.07
|
9,150
in stock
|
Buy Now | |
Avnet America
from US$0.0241
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
2,875
in stock
|
Buy Now | |
Avnet Silica
-
|
42,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0259
|
-
|
Buy Now |
Very Low Forward Voltage Drop - 480 mV @ 100 mA |
Low Reverse Current - 0.2 uA @ 25 V VR |
250 mA of Continuous Forward Current |
Power Dissipation of 160 mW with Minimum Trace |
Very High Switching Speed |
Low Capacitance - CT = 4 pF |
This is a Pb-Free Device |
Applications |
---|
LCD and Keypad Backlighting |
Buck and Boost dc-dc Converters |
Clamping & Protection |
MP3 Players |
Notebook PCs & PDAs |
End Products |
---|
Camera Photo Flash |
Reverse Voltage and Current Protection |
Mobile Handsets |
Digital Cameras and Camcorders |
GPS |
Description | NSR0240HT1G |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 40 |
VF Max (V) | 0.71 |
IRM Max (µA) | 0.55 |
IO(rec) Max (A) | 0.25 |
IFSM Max (A) | 1 |
trr Max (ns) | 3 |
Cj Max (pF) | 4 |
Package Type | SOD-323 |
MISCELLANEOUS MOSFETS | Farnell |
NSR0240H Series 40 V 250 mA Surface Mount Schottky Barrier Diode - SOD-323 | Future Electronics |
Rectifier, Schottky, 0.25A, 40V, Sod-323 | Newark Electronics |
RECTIFIER, SCHOTTKY, 0.25A, 40V, SOD-323 | element14 |
Schottky Diode 40V 250mA SOD-323 | RS |
Diode Schottky 40V 0.25A 2-Pin SOD-323 T/R | Avnet America |
onsemi Schottky Diode, 250mA, 40V, SOD-323 | Distrelec |
Where can I find additional details, specifications and documents for a NSR0240HT1G?
Additional datasheets, footprints and schematics for NSR0240HT1G are listed on our Part Details page. You can also find images and similar parts to NSR0240HT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSR0240HT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSR0240HT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSR0240HT1G fall under?
The NSR0240HT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NSR0240HT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSR0240HT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSR0240HT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSR0240HT1G have stock available?
Authorised distributors including Farnell, Chip One Stop, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for NSR0240HT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSR0240HT1G often in real-time on the comparison pages.
What if I can't find stock of NSR0240HT1G?
You can fill out our help required form which you can use to request a quote for NSR0240HT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.