Status: | Active |
---|---|
Series: | NSR0230M2 |
RoHS: | Compliant |
Prices starting from US$0.0278
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0335
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0278
|
14,810
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
-
|
Buy Now | |
Future Electronics
from US$0.0321
|
-
|
Buy Now | |
Avnet America
from US$0.0303
|
-
|
Buy Now | |
element14
from US$0.0345
|
-
|
Buy Now | |
Avnet Asia
from US$0.0317
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Fast Switching Speed |
Extremely Low Forward Voltage 325 mV (max) @ IF = 10 mA |
Low Reverse Current |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
High efficiency |
Applications |
---|
Used in Buck and Boost Conversion |
Mobile and portable devices |
End Products |
---|
Used in LED Drive and LCD Drive Circuits |
Description | NSR0230M2 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.325 |
IRM Max (µA) | 10 |
IO(rec) Max (A) | 0.2 |
IFSM Max (A) | 1 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SOD-723-2 |
MISCELLANEOUS MOSFETS | Farnell |
Schottky Rectifier, 200Ma, 30V, Sod-723, Full Reel | Newark Electronics |
NSR0230M2T5G Series 30 V 200 mA Surface Mount Schottky Barrier Diode - SOD-723 | Future Electronics |
Diode Schottky 30V 0.2A 2-Pin SOD-723 T/R | Avnet America |
DIODE, 30V, 0.2A, SOD-723 | element14 |
Where can I find additional details, specifications and documents for a NSR0230M2T5G?
Additional datasheets, footprints and schematics for NSR0230M2T5G are listed on our Part Details page. You can also find images and similar parts to NSR0230M2T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSR0230M2T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSR0230M2T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSR0230M2T5G fall under?
The NSR0230M2T5G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NSR0230M2T5G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSR0230M2T5G you can contact the distributor directly for product support, shipping queries etc.
Is the NSR0230M2T5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSR0230M2T5G have stock available?
Authorised distributors including Farnell, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NSR0230M2T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSR0230M2T5G often in real-time on the comparison pages.
What if I can't find stock of NSR0230M2T5G?
You can fill out our help required form which you can use to request a quote for NSR0230M2T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.