Status: | Active |
---|---|
Series: | NSR01L30NX |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
4,800
in stock
|
Buy Now | |
Farnell
from US$0.10
|
577,848
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
19,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
9,217
in stock
|
Buy Now | |
element14
from US$0.09
|
9,217
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Forward Voltage Drop |
Low Reverse Current |
Very High Switching Speed |
Reverse Voltage and Current Protection |
Benefits |
---|
Reduces Power Dissipation |
Applications |
---|
LCD and Keypad Backlighting |
Mobile Handsets |
End Products |
---|
Camera Photo Flash |
Notebooks, PCs & PDAs |
Description | NSR01L30NX, DSN2 (0201) Schottky Barrier Diode |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.4 |
IRM Max (µA) | 0.2 |
IO(rec) Max (A) | 0.1 |
IFSM Max (A) | 4 |
trr Max (ns) | - |
Cj Max (pF) | 7 |
Package Type | DSN-2 |
MISCELLANEOUS MOSFETS | Farnell |
Small Signal Schottky Diode, Single, 30 V, 100 Ma, 530 Mv, 4 A, 150 C Rohs Compliant: Yes |Onsemi NSR01L30NXT5G | Newark Electronics |
DIODE, SCHOTTKY, 100MA, 30V, 0201 | element14 |
0201 FC SCHOTTKY DIODES | RS |
NSR01L30 Series 30 V 100 mA Surface Mount Schottky Barrier Diode - DSN2 | Future Electronics |
Diode Schottky 30V 0.1A 2-Pin DSN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NSR01L30NXT5G?
Additional datasheets, footprints and schematics for NSR01L30NXT5G are listed on our Part Details page. You can also find images and similar parts to NSR01L30NXT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSR01L30NXT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSR01L30NXT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSR01L30NXT5G fall under?
The NSR01L30NXT5G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NSR01L30NXT5G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSR01L30NXT5G you can contact the distributor directly for product support, shipping queries etc.
Is the NSR01L30NXT5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSR01L30NXT5G have stock available?
Authorised distributors including Farnell, Chip One Stop, Newark Electronics, element14 and RS have stock available or on a lead time for NSR01L30NXT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSR01L30NXT5G often in real-time on the comparison pages.
What if I can't find stock of NSR01L30NXT5G?
You can fill out our help required form which you can use to request a quote for NSR01L30NXT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.