Status: | Active |
---|---|
Series: | NSR0170HT |
RoHS: | Compliant |
Prices starting from US$0.0187
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0299
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0211
|
141,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
35,494
in stock
|
Buy Now | |
element14
from US$0.0272
|
35,494
in stock
|
Buy Now | |
Farnell
from US$0.0187
|
35,494
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
1
in stock
|
Buy Now | |
EBV Elektronik
-
|
297,000
in stock
|
Buy Now | |
Avnet Silica
-
|
114,000
in stock
|
Buy Now | |
Avnet America
from US$0.0232
|
-
|
Buy Now |
Very Low Forward Voltage Drop - 560 mV @ 10 mA |
Low Reverse Current - 25 nA @ 50 V VR |
70 mA of Continuous Forward Current |
Power Dissipation of 180 mW with Minimum Trace |
Very High Switching Speed |
Low Capacitance - CT = 2 pF |
NSVR Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Applications |
---|
Automotive Modules |
Reverse Voltage and Current Protection |
Mobile Handsets |
Automotive ECUs |
End Products |
---|
Buck and Boost dc-dc Converters |
Clamping & Protection |
Digital Camera and Camcorders |
Description | NSR0170HT |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 70 |
VF Max (V) | 0.64 |
IRM Max (µA) | 3 |
IO(rec) Max (A) | 0.07 |
IFSM Max (A) | 0.1 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SOD-323 |
SS SOD323 SHKY DIO 70V TR | Future Electronics |
Schottky Diode, 70V, 0.07A, Sod-323 | Newark Electronics |
DIODE, SCHOTTKY, AEC-Q101, 70V, SOD-323 | element14 |
Diode Schottky 70V 0.07A 2-Pin SOD-323 T/R | EBV Elektronik |
ON Semiconductor, NSR0170HT1G | RS |
Where can I find additional details, specifications and documents for a NSR0170HT1G?
Additional datasheets, footprints and schematics for NSR0170HT1G are listed on our Part Details page. You can also find images and similar parts to NSR0170HT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSR0170HT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSR0170HT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSR0170HT1G fall under?
The NSR0170HT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NSR0170HT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSR0170HT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSR0170HT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSR0170HT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for NSR0170HT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSR0170HT1G often in real-time on the comparison pages.
What if I can't find stock of NSR0170HT1G?
You can fill out our help required form which you can use to request a quote for NSR0170HT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.