Status: | Active |
---|---|
Series: | NSR0140P2 |
RoHS: | Compliant |
Prices starting from US$0.0482
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
11,200
in stock
|
Buy Now | |
Future Electronics
from US$0.0498
|
120,000
in stock
|
Buy Now | |
Avnet America
from US$0.0482
|
104,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
5,810
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
1
in stock
|
Buy Now | |
element14
from US$0.12
|
1
in stock
|
Buy Now | |
Farnell
from US$0.13
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
16,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Extremely Fast Switching Speed |
Extremely Low Forward Voltage 0.28 V (Typ) @ IF = 1.0 mA |
Low Reverse Current |
This is a Pb-Free Device |
Applications |
---|
Ideally suited for use as part of discrete buck converter or discrete boost converter |
Description | NSR0140P2 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.35 |
IRM Max (µA) | 0.5 |
IO(rec) Max (A) | 0.07 |
IFSM Max (A) | 0.03 |
trr Max (ns) | - |
Cj Max (pF) | 2.5 |
Package Type | SOD-923-2 |
NSR0140P2T5G Series 30 V 500 mA Surface Mount Schottky Barrier Diode - SOD-923 | Future Electronics |
Diode Schottky 40V 0.07A 2-Pin SOD-923 T/R | Avnet America |
Schottky Diode 40V 70mA SOD-923 | RS |
Small Signal Schottky Diode, Single, 30 V, 350 Ma, 350 Mv, 30 Ma, 125 C Rohs Compliant: Yes |Onsemi NSR0140P2T5G | Newark Electronics |
DIODE, SCHOTTKY, SOD-923 | element14 |
Where can I find additional details, specifications and documents for a NSR0140P2T5G?
Additional datasheets, footprints and schematics for NSR0140P2T5G are listed on our Part Details page. You can also find images and similar parts to NSR0140P2T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSR0140P2T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSR0140P2T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSR0140P2T5G fall under?
The NSR0140P2T5G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NSR0140P2T5G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSR0140P2T5G you can contact the distributor directly for product support, shipping queries etc.
Is the NSR0140P2T5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSR0140P2T5G have stock available?
Authorised distributors including Future Electronics, Avnet America, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for NSR0140P2T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSR0140P2T5G often in real-time on the comparison pages.
What if I can't find stock of NSR0140P2T5G?
You can fill out our help required form which you can use to request a quote for NSR0140P2T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.