Status: | Active |
---|---|
Series: | NSQA6V8A |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.14
|
12,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.14
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
4,944
in stock
|
Buy Now | |
Avnet Silica
-
|
39,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Farnell
from US$0.08
|
-
|
Buy Now |
ESD Protection: IEC61000 and MIL STD 833 |
Four separate unidirectional configurations for protection |
Low Leakage Current: < 1 µA @ 3 Volts |
Power Dissipation: 380 mW |
Small SC-88A SMT package |
Low Capacitance |
Applications |
---|
Instrumentation equipment |
Notebooks, Desktops, Servers |
End Products |
---|
Serial and Parallel ports |
Cellular and Portable equipment |
Description | NSQA6V8A |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 4 |
Direction | Unidirectional |
C Max (pF) | 15 |
V(BR) Min (V) | 6.4 |
VRWM Max (V) | 5 |
IR Max (µA) | 1 |
PPK Max (W) | 20 |
Package Type | SC-88A / SC-70-5 |
ESD Suppressor TVS ±8KV 5-Pin SC-70 T/R | Avnet Asia |
NSQA6V8AW5T2 Series 7.1 V 20 W Unidirectional Transient Voltage Suppressor | Future Electronics |
ESD Suppressor TVS �8KV 5-Pin SC-70 T/R | Avnet Silica |
Tvs Diode Array, 20W, 6.8V, Sc-88A, Full Reel | Newark Electronics |
NSQA6V8AW5T2G, Quad Uni-Directional TVS Diode, 20W, 5-Pin SC-70 | ON Semiconductor NSQA6V8AW5T2G | RS Americas |
TVS DIODE, AEC-Q101, 5V, UNIDIR, SC-88A | Farnell |
Where can I find additional details, specifications and documents for a NSQA6V8AW5T2G?
Additional datasheets, footprints and schematics for NSQA6V8AW5T2G are listed on our Part Details page. You can also find images and similar parts to NSQA6V8AW5T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSQA6V8AW5T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSQA6V8AW5T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSQA6V8AW5T2G fall under?
The NSQA6V8AW5T2G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to NSQA6V8AW5T2G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSQA6V8AW5T2G you can contact the distributor directly for product support, shipping queries etc.
Is the NSQA6V8AW5T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSQA6V8AW5T2G have stock available?
Authorised distributors including Avnet Asia, Future Electronics, Chip One Stop, Avnet Silica and EBV Elektronik have stock available or on a lead time for NSQA6V8AW5T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSQA6V8AW5T2G often in real-time on the comparison pages.
What if I can't find stock of NSQA6V8AW5T2G?
You can fill out our help required form which you can use to request a quote for NSQA6V8AW5T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.