Status: | Active |
---|---|
Series: | NSPM5131 |
RoHS: | Compliant |
High peak current capability - 160 A |
Low clamping voltage - 20.5 V @ 100 A |
Benefits |
---|
Survives large surge events |
Provides superior level of protection for devices on Vbus rails on applications |
Applications |
---|
Vbus - Power Supply Rails |
Tablets |
Wearables |
End Products |
---|
Smartphones |
Set Top Boxes |
Description | NSPM5131 |
---|---|
Compliance | Pb-free Halide free |
Interface | Power Supply Rails |
Number of Lines | 1 |
Direction | Unidirectional |
C Max (pF) | 1550 |
V(BR) Min (V) | 13.6 |
VRWM Max (V) | 13.5 |
IR Max (µA) | 1 |
PPK Max (W) | 4300 |
Package Type | UDFN-6 |
TVS DIODES | Farnell |
Diode, Esd Protection, 13.5V, Udfn | Newark Electronics |
13.5VRWM UNIDIRECTIONAL TVS | Future Electronics |
ESD Suppressor TVS Single Uni-Dir 30kV 6-Pin UDFN T/R | Avnet America |
DIODE, ESD PROTECTION, 13.5V, UDFN | element14 |
Where can I find additional details, specifications and documents for a NSPM5131MUTBG?
Additional datasheets, footprints and schematics for NSPM5131MUTBG are listed on our Part Details page. You can also find images and similar parts to NSPM5131MUTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSPM5131MUTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSPM5131MUTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSPM5131MUTBG fall under?
The NSPM5131MUTBG is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to NSPM5131MUTBG when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSPM5131MUTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NSPM5131MUTBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSPM5131MUTBG have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NSPM5131MUTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSPM5131MUTBG often in real-time on the comparison pages.
What if I can't find stock of NSPM5131MUTBG?
You can fill out our help required form which you can use to request a quote for NSPM5131MUTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.