Status: | Active |
---|---|
Series: | NSPM2051 |
RoHS: | Compliant |
Prices starting from US$0.07
High Ipp capability |
Low Clamping Voltage |
0603 UDFN package 1.6 x 1.0 mm |
Benefits |
---|
Superior power density provides protection and endurance to higher discharge levels |
Higher quality of protection for sensitive ICs |
PCB space saving solution that allows flexibility in the layout while providing protection in space constrained designs |
Applications |
---|
Vbus Protection |
Smartphones |
Notebooks |
End Products |
---|
Battery line Protection |
Tablets |
Television / Set-Top Box |
Description | NSPM2051 |
---|---|
Compliance | Pb-free Halide free |
Interface | Vbat |
Number of Lines | 1 |
Direction | Unidirectional |
C Max (pF) | 380 |
V(BR) Min (V) | 5.1 |
VRWM Max (V) | 5 |
IR Max (µA) | 0.1 |
PPK Max (W) | 1050 |
Package Type | UDFN-2 |
TVS Diode 100A 1050W UDFN-2 | RS |
DIODE, ESD PROTECTION, 5V, UDFN | element14 |
Diode, Esd Protection, 5V, Udfn | Newark Electronics |
Diode TVS Single Uni-Dir 5V 2-Pin UDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NSPM2051MUT5G?
Additional datasheets, footprints and schematics for NSPM2051MUT5G are listed on our Part Details page. You can also find images and similar parts to NSPM2051MUT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSPM2051MUT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSPM2051MUT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSPM2051MUT5G fall under?
The NSPM2051MUT5G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to NSPM2051MUT5G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSPM2051MUT5G you can contact the distributor directly for product support, shipping queries etc.
Is the NSPM2051MUT5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSPM2051MUT5G have stock available?
Authorised distributors including Chip One Stop, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for NSPM2051MUT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSPM2051MUT5G often in real-time on the comparison pages.
What if I can't find stock of NSPM2051MUT5G?
You can fill out our help required form which you can use to request a quote for NSPM2051MUT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.