Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clamping Voltage Vc Max | 20V |
---|---|
Diode Case Style | UDFN |
No. of Pins | 2Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
10V Tvs In Udfn2/Reel |Onsemi NSPM0101MUT5G | Newark Electronics |
ESD Protection Diode TVS Single Unidirectional 10V 2-Pin UDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NSPM0101MUT5G?
Additional datasheets, footprints and schematics for NSPM0101MUT5G are listed on our Part Details page. You can also find images and similar parts to NSPM0101MUT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSPM0101MUT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSPM0101MUT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSPM0101MUT5G fall under?
The NSPM0101MUT5G is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to NSPM0101MUT5G when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSPM0101MUT5G you can contact the distributor directly for product support, shipping queries etc.
Is the NSPM0101MUT5G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSPM0101MUT5G have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for NSPM0101MUT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSPM0101MUT5G often in real-time on the comparison pages.
What if I can't find stock of NSPM0101MUT5G?
You can fill out our help required form which you can use to request a quote for NSPM0101MUT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.