Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clamping Voltage Vc Max | 15V |
---|---|
Diode Case Style | UDFN |
No. of Pins | 10Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
DIODE, AEC-Q101, ESD PROTECTION, UDFN | element14 |
8 Channel Tvs Array/Reel |Onsemi NSP8818MUTAG | Newark Electronics |
Where can I find additional details, specifications and documents for a NSP8818MUTAG?
Additional datasheets, footprints and schematics for NSP8818MUTAG are listed on our Part Details page. You can also find images and similar parts to NSP8818MUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSP8818MUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSP8818MUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSP8818MUTAG fall under?
The NSP8818MUTAG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to NSP8818MUTAG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSP8818MUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NSP8818MUTAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSP8818MUTAG have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NSP8818MUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSP8818MUTAG often in real-time on the comparison pages.
What if I can't find stock of NSP8818MUTAG?
You can fill out our help required form which you can use to request a quote for NSP8818MUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.