Status: | Active |
---|---|
Series: | NSM4002MR6 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
200
in stock
|
Buy Now | |
Farnell
from US$0.10
|
59,393
in stock
|
Buy Now | |
element14
from US$0.10
|
2,944
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now |
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
Adjustable up to 500mA |
Applications |
---|
LED Lighting |
End Products |
---|
Driver Circuits |
Description | NSM4002MR6 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 200-Q1 500-Q2 |
VCEO Min (V) | 40 |
VCBO (V) | 60 |
VEBO (V) | 6 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 300 |
PTM Max (W) | - |
Package Type | SC-74 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
DUAL NPN TRANSISTORS | element14 |
BJT,NPN,dual,LED driver,SC74 | RS |
Transistor, Bipol, Dual Npn, 45V, Sc74-6 | Newark Electronics |
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V, 45V 200mA, 500mA 300MHz, 100MHz | Future Electronics |
Trans GP BJT NPN 40V/45V 0.2A/0.5A 6-Pin SC-74 T/R | Avnet America |
ON Semi NSM4002MR6T1G Dual NPN Bipolar Transistor,0.2 A,0.5 A 40/45V,6-Pin SC-74 | ON Semiconductor NSM4002MR6T1G | RS Americas |
Where can I find additional details, specifications and documents for a NSM4002MR6T1G?
Additional datasheets, footprints and schematics for NSM4002MR6T1G are listed on our Part Details page. You can also find images and similar parts to NSM4002MR6T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSM4002MR6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSM4002MR6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSM4002MR6T1G fall under?
The NSM4002MR6T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NSM4002MR6T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSM4002MR6T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSM4002MR6T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSM4002MR6T1G have stock available?
Authorised distributors including Farnell, element14, RS, Newark Electronics and Future Electronics have stock available or on a lead time for NSM4002MR6T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSM4002MR6T1G often in real-time on the comparison pages.
What if I can't find stock of NSM4002MR6T1G?
You can fill out our help required form which you can use to request a quote for NSM4002MR6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.