Status: | Active |
---|---|
Series: | NSM3005NZ |
RoHS: | Compliant |
RoHS Compliant |
Applications |
---|
Portable Devices |
Description | NSM3005NZ |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.4 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 30 |
VCBO (V) | 40 |
VEBO (V) | 5 |
VBE(sat) (V) | 1.1 |
VBE(on) (V) | 1 |
hFE Min | 40 |
hFE Max | 100 |
fT Min (MHz) | - |
PTM Max (W) | 0.8 |
Package Type | UDFN-6 |
MISCELLANEOUS MOSFETS | Farnell |
Mea Small Signal Bjt And Mosfet/Reel Rohs Compliant: Yes |Onsemi NSM3005NZTAG | Newark Electronics |
NSM3005NZ Series 30 V 500 mA PNP BJT N-Channel Mosfet - UDFN-6 | Future Electronics |
Small Signal BJT and MOSFET 6-Pin UDFN T/R | Avnet America |
MOSFET/BJT, 0.224A, 20V, UDFN | element14 |
Where can I find additional details, specifications and documents for a NSM3005NZTAG?
Additional datasheets, footprints and schematics for NSM3005NZTAG are listed on our Part Details page. You can also find images and similar parts to NSM3005NZTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSM3005NZTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSM3005NZTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSM3005NZTAG fall under?
The NSM3005NZTAG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NSM3005NZTAG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSM3005NZTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NSM3005NZTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSM3005NZTAG have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NSM3005NZTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSM3005NZTAG often in real-time on the comparison pages.
What if I can't find stock of NSM3005NZTAG?
You can fill out our help required form which you can use to request a quote for NSM3005NZTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.