Status: | Active |
---|---|
Series: | NSI50150AD |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
5,000
in stock
|
Buy Now | |
element14
from US$0.37
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.36
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.83
|
-
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Adjustable up to 350 mA, Wide Operating Voltage Range, Immediate Turn-On, Voltage Surge Suppressing - Protecting LEDs, SBT (SelfBiased Transistor) Technology, Negative Temperature Coefficient, Eliminates Additional Regulation, These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant. |
AEC-Q101 Qualified and PPAP Capable, UL94V0 Certified |
Benefits |
---|
High or Low side control |
Applications |
---|
LED Drive, Battery Charging |
End Products |
---|
Automotive - Cluster & Central Console Backlighting, Navigation/Audio Systems, Vanity Mirror Light, Car Door Puddle Light, Ambience Lighting, CHMSL, Turn Signals, Side Repeaters, Tail Lamps, Brake Lighting, Trailer lights & Contact Wetting. Display & Signage - Channel letters, Display backlighting, Neon bulb replacements, LED stripes & modules. Architectural lighting Decorative, Task, Exterior, Landscape & Under counter. Computing and Industrial Indicator lamps, Backlights |
Description | NSI50150AD |
---|---|
Compliance | Pb-free Halide free |
VI Max (V) | 50 |
IO Max (mA) | 350 |
LEDs in Series, Max # | 80 |
LEDs in Parallel, Max # | 16 |
Package Type | DPAK-3 |
Led Driver, Aec-Q101, 10Mhz, To-252 | Newark Electronics |
LED DRIVER, PWM, 50V, TO-252-3 | element14 |
Adjust. Constant Current LED Driver DPAK | RS |
NSI50150 Series 50 V 150 to 350mA Adjustable Constant Current Regulator - DPAK-3 | Future Electronics |
LED DRVR 1-CH PWM 0.35A 3-Pin DPAK T/R | Avnet America |
Regulator, adjustable, CC, LED driver, 50V, 150-350mA, 4.2W, DPAK | ON Semiconductor NSI50150ADT4G | RS Americas |
Where can I find additional details, specifications and documents for a NSI50150ADT4G?
Additional datasheets, footprints and schematics for NSI50150ADT4G are listed on our Part Details page. You can also find images and similar parts to NSI50150ADT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSI50150ADT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSI50150ADT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSI50150ADT4G fall under?
The NSI50150ADT4G is listed under Power Management > LED Drivers > Linear LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to NSI50150ADT4G when available in the Linear LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSI50150ADT4G you can contact the distributor directly for product support, shipping queries etc.
Is the NSI50150ADT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSI50150ADT4G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for NSI50150ADT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSI50150ADT4G often in real-time on the comparison pages.
What if I can't find stock of NSI50150ADT4G?
You can fill out our help required form which you can use to request a quote for NSI50150ADT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.