Status: | Active |
---|---|
Series: | NSI45030AZ |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
1,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
9,942
in stock
|
Buy Now | |
element14
from US$0.33
|
9,942
in stock
|
Buy Now | |
Farnell
from US$0.27
|
9,942
in stock
|
Buy Now | |
Avnet America
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Robust Power Package: 1.4 W, Wide operating voltage range, Immediate turn on Voltage surge suppressing protecting LEDs, AEC-Q101 qualified and PPAP Capable, UL94-V0 certified SBT (Self Biased Transistor) Technology, Negative Temperature Coefficient, This device uses Halogen-Free Molding Compound, This is a Pb-Free Device |
AEC-Q101 Qualified and PPAP Capable, UL94-V0 Certified |
Benefits |
---|
High or Low side control, Simple Battery Charge, Reduce LED binning and therefore inventory, NO EMI |
Applications |
---|
LED Drive, Battery Charging, Contact Wetting |
End Products |
---|
Automotive - Cluster & Central Console Backlighting, Navigation/Audio Systems, Vanity Mirror Light, Car Door Puddle Light, Ambience Lighting, CHMSL, Turn Signals, Side Repeaters, Tail Lamps, Brake Lighting, Trailer lights & Contact Wetting. Display & Signage - Channel letters, Display backlighting, Neon bulb replacements, LED stripes & modules. Architectural lighting Decorative, Task, Exterior, Landscape & Under counter. Computing and Industrial Indicator lamps, Backlights |
Description | NSI45030AZ |
---|---|
Compliance | Pb-free Halide free |
VI Max (V) | 45 |
IO Max (mA) | 30 |
LEDs in Series, Max # | 80 |
LEDs in Parallel, Max # | 16 |
Package Type | SOT-223-4 / TO-261-4D |
Sot223 30Ma 10% Ccr | Newark Electronics |
SOT223 30MA 10% CCR | element14 |
ON Semiconductor, NSI45030AZT1G | RS |
LED DRVR 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
NSI45030 Series 30 mA 45 V SMT Constant Current Regulator & LED Driver - SOT-223 | Future Electronics |
Where can I find additional details, specifications and documents for a NSI45030AZT1G?
Additional datasheets, footprints and schematics for NSI45030AZT1G are listed on our Part Details page. You can also find images and similar parts to NSI45030AZT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSI45030AZT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSI45030AZT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSI45030AZT1G fall under?
The NSI45030AZT1G is listed under Power Management > LED Drivers > Linear LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to NSI45030AZT1G when available in the Linear LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSI45030AZT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSI45030AZT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSI45030AZT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for NSI45030AZT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSI45030AZT1G often in real-time on the comparison pages.
What if I can't find stock of NSI45030AZT1G?
You can fill out our help required form which you can use to request a quote for NSI45030AZT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.