Status: | Active |
---|---|
Series: | NSI45020 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
12,710
in stock
|
Buy Now | |
element14
from US$0.21
|
7,258
in stock
|
Buy Now | |
Farnell
from US$0.20
|
7,258
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
1,657
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
1,334
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
566
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
451
in stock
|
Buy Now | |
Avnet Silica
-
|
9,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Robust Power Package: 460 mW, Wide operating voltage range, Immediate turn on Voltage surge suppressing protecting LEDs, AEC-Q101 qualified and PPAP Capable, UL94-V0 certified SBT (Self Biased Transistor) Technology, Negative Temperature Coefficient, This device is PB-Free, Halogen Free/BFR Free and is RoHS Compliant |
AEC-Q101 Qualified and PPAP Capable, UL94V0 Certified |
Benefits |
---|
High or Low side control, Simple Battery Charge, Reduce LED binning and therefore inventory, NO EMI |
Applications |
---|
LED Drive, Battery Charging, Contact Wetting |
End Products |
---|
Automotive - Cluster & Central Console Backlighting, Navigation/Audio Systems, Vanity Mirror Light, Car Door Puddle Light, Ambience Lighting, CHMSL, Turn Signals, Side Repeaters, Tail Lamps, Brake Lighting, Trailer lights & Contact Wetting. Display & Signage - Channel letters, Display backlighting, Neon bulb replacements, LED stripes & modules. Architectural lighting Decorative, Task, Exterior, Landscape & Under counter. Computing and Industrial Indicator lamps, Backlights |
Description | NSI45020 |
---|---|
Compliance | Pb-free Halide free |
VI Max (V) | 45 |
IO Max (mA) | 20 |
LEDs in Series, Max # | 80 |
LEDs in Parallel, Max # | 16 |
Package Type | SOD-123 |
Constant-current LED driver,45V,20mA | RS |
LED DRIVER, SOD-123 | element14 |
Led Driver, Constant Current Regulator, 20 Ma, 45 V/Reel Rohs Compliant: Yes |Onsemi NSI45020T1G | Newark Electronics |
LED DRVR 2-Pin SOD-123 T/R | Avnet America |
onsemi LED Driver IC 20mA SOD-123 | Distrelec |
IC: driver | Transfer Multisort Elektronik |
NSI45020T1G Series 20 mA SMT Constant Current Regulator & LED Driver - SOD-123 | Future Electronics |
Where can I find additional details, specifications and documents for a NSI45020T1G?
Additional datasheets, footprints and schematics for NSI45020T1G are listed on our Part Details page. You can also find images and similar parts to NSI45020T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSI45020T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSI45020T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSI45020T1G fall under?
The NSI45020T1G is listed under Power Management > LED Drivers > Linear LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to NSI45020T1G when available in the Linear LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSI45020T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSI45020T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSI45020T1G have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for NSI45020T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSI45020T1G often in real-time on the comparison pages.
What if I can't find stock of NSI45020T1G?
You can fill out our help required form which you can use to request a quote for NSI45020T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.